3M 3M Scotch 2497ST Clear Masking/Painter's Tape - 2 in Width x 60 yd Length - 73741 70006221165

Description
3M Scotch 2497ST clear masking/painter's tape comes in a 2 in width, 60 yd length, uses a rubber adhesive and is packaged 24 per case. Can be used to a maximum temperature of +300 F. In addition to the other properties this product is tear-resistant.
Description
3M Scotch 2497ST clear masking/painter's tape comes in a 2 in width, 60 yd length, uses a rubber adhesive and is packaged 24 per case. Can be used to a maximum temperature of +300 F. In addition to the other properties this product is tear-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 2497ST Clear Masking/Painter's Tape - 2 in Width x 60 yd Length - 73741 - 021200-73741 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 2497ST Clear Masking/Painter's Tape - 2 in Width x 60 yd Length - 73741
021200-73741
3M Scotch 2497ST Clear Masking/Painter's Tape - 2 in Width x 60 yd Length - 73741 021200-73741
3M Scotch 2497ST clear masking/painter's tape comes in a 2 in width, 60 yd length, uses a rubber adhesive and is packaged 24 per case. Can be used to a maximum temperature of +300 F. In addition to the other properties this product is tear-resistant.

3M Scotch 2497ST clear masking/painter's tape comes in a 2 in width, 60 yd length, uses a rubber adhesive and is packaged 24 per case. Can be used to a maximum temperature of +300 F. In addition to the other properties this product is tear-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-73741
Product Name 3M Scotch 2497ST Clear Masking/Painter's Tape - 2 in Width x 60 yd Length - 73741
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

Duct Tapes - 315702 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color Brown
Width 1.97 inches (50 mm)
View Details
Large Area Masking - 51136 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0041 inches (0.1041 mm)
Adhesive PE - Polyethylene
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details