3M 3M Scotch 214 Tan Masking/Painter's Tape - 48 in Width x 120 yd Length - 05810 70006377751

Description
3M Scotch 214 tan masking/painter's tape comes in a 48 in width, 120 yd length, uses a rubber adhesive and is packaged 1 per case. Can be used to a maximum temperature of +350 F. In addition to the other properties this product is heat-resistant.
Description
3M Scotch 214 tan masking/painter's tape comes in a 48 in width, 120 yd length, uses a rubber adhesive and is packaged 1 per case. Can be used to a maximum temperature of +350 F. In addition to the other properties this product is heat-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 214 Tan Masking/Painter's Tape - 48 in Width x 120 yd Length - 05810 - 051115-05810 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 214 Tan Masking/Painter's Tape - 48 in Width x 120 yd Length - 05810
051115-05810
3M Scotch 214 Tan Masking/Painter's Tape - 48 in Width x 120 yd Length - 05810 051115-05810
3M Scotch 214 tan masking/painter's tape comes in a 48 in width, 120 yd length, uses a rubber adhesive and is packaged 1 per case. Can be used to a maximum temperature of +350 F. In addition to the other properties this product is heat-resistant.

3M Scotch 214 tan masking/painter's tape comes in a 48 in width, 120 yd length, uses a rubber adhesive and is packaged 1 per case. Can be used to a maximum temperature of +350 F. In addition to the other properties this product is heat-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-05810
Product Name 3M Scotch 214 Tan Masking/Painter's Tape - 48 in Width x 120 yd Length - 05810
Color Tan
Unlock Full Specs
to access all available technical data

Similar Products

Duct Tapes - 1467415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color Yellow
Width 1.97 inches (50 mm)
View Details
PTFE Glass Fabric - 132-5 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type PTFE Glass Fabric
Thickness 0.0050 inches (0.1270 mm)
Adhesive Fiberglass
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details