3M 3M Scotch 256 White Masking/Painter's Tape - 3 1/4 in Width x 60 yd Length - 94864 70006383247

Description
3M Scotch 256 white masking/painter's tape comes in a 3 1/4 in width, 60 yd length, uses a rubber adhesive and is packaged 8 per case. Can be used to a maximum temperature of +200 F.
Description
3M Scotch 256 white masking/painter's tape comes in a 3 1/4 in width, 60 yd length, uses a rubber adhesive and is packaged 8 per case. Can be used to a maximum temperature of +200 F.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 256 White Masking/Painter's Tape - 3 1/4 in Width x 60 yd Length - 94864 - 051138-94864 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 256 White Masking/Painter's Tape - 3 1/4 in Width x 60 yd Length - 94864
051138-94864
3M Scotch 256 White Masking/Painter's Tape - 3 1/4 in Width x 60 yd Length - 94864 051138-94864
3M Scotch 256 white masking/painter's tape comes in a 3 1/4 in width, 60 yd length, uses a rubber adhesive and is packaged 8 per case. Can be used to a maximum temperature of +200 F.

3M Scotch 256 white masking/painter's tape comes in a 3 1/4 in width, 60 yd length, uses a rubber adhesive and is packaged 8 per case. Can be used to a maximum temperature of +200 F.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051138-94864
Product Name 3M Scotch 256 White Masking/Painter's Tape - 3 1/4 in Width x 60 yd Length - 94864
Color White
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Ground Bar tape Series - Grand bar 9/12/100 - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.1575 to 1.18 inches (4 to 30 mm)
Thickness 0.0049 inches (0.1240 mm)
View Details
Duct Tapes - 315705 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color Brown
Width 0.9843 inches (25 mm)
View Details
Skived PTFE Film Tape - 204-3 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; Skived PTFE Film Tape
Thickness 0.0060 inches (0.1524 mm)
Adhesive PTFE - Skived
View Details