3M 3M Scotch 213 Tan Masking/Painter's Tape - 2 1/4 in Width x 60 yd Length - 94560 70006380151

Description
3M Scotch 213 tan masking/painter's tape comes in a 2 1/4 in width, 60 yd length, uses a rubber adhesive and is packaged 12 per case. Can be used to a maximum temperature of +350 F. In addition to the other properties this product is chemical-resistant, moisture-resistant, tear-resistant.
Description
3M Scotch 213 tan masking/painter's tape comes in a 2 1/4 in width, 60 yd length, uses a rubber adhesive and is packaged 12 per case. Can be used to a maximum temperature of +350 F. In addition to the other properties this product is chemical-resistant, moisture-resistant, tear-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 213 Tan Masking/Painter's Tape - 2 1/4 in Width x 60 yd Length - 94560 - 051138-94560 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 213 Tan Masking/Painter's Tape - 2 1/4 in Width x 60 yd Length - 94560
051138-94560
3M Scotch 213 Tan Masking/Painter's Tape - 2 1/4 in Width x 60 yd Length - 94560 051138-94560
3M Scotch 213 tan masking/painter's tape comes in a 2 1/4 in width, 60 yd length, uses a rubber adhesive and is packaged 12 per case. Can be used to a maximum temperature of +350 F. In addition to the other properties this product is chemical-resistant, moisture-resistant, tear-resistant.

3M Scotch 213 tan masking/painter's tape comes in a 2 1/4 in width, 60 yd length, uses a rubber adhesive and is packaged 12 per case. Can be used to a maximum temperature of +350 F. In addition to the other properties this product is chemical-resistant, moisture-resistant, tear-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051138-94560
Product Name 3M Scotch 213 Tan Masking/Painter's Tape - 2 1/4 in Width x 60 yd Length - 94560
Color Tan
Unlock Full Specs
to access all available technical data

Similar Products

Duct Tapes - 1466828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color Black
Width 1.97 inches (50 mm)
View Details
Polyethylene-Coated Moisture Barrier Tape - 281 - Budnick Converting, Inc.
Specs
Type Adhesive; Polyethylene-Coated Moisture Barrier Tape
Thickness 0.0110 inches (0.2794 mm)
Adhesive Polyethylene Coated Cloth
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details