3M 3M Scotch 2693 Tan Masking/Painter's Tape - 36 mm Width x 250 m Length - 17815 70004038801

Description
3M Scotch 2693 tan masking/painter's tape comes in a 36 mm width, 250 m length, uses a rubber adhesive and is packaged 24 per case. Can be used to a maximum temperature of +325 F. In addition to the other properties this product is heat-resistant.
Description
3M Scotch 2693 tan masking/painter's tape comes in a 36 mm width, 250 m length, uses a rubber adhesive and is packaged 24 per case. Can be used to a maximum temperature of +325 F. In addition to the other properties this product is heat-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 2693 Tan Masking/Painter's Tape - 36 mm Width x 250 m Length - 17815 - 051131-17815 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 2693 Tan Masking/Painter's Tape - 36 mm Width x 250 m Length - 17815
051131-17815
3M Scotch 2693 Tan Masking/Painter's Tape - 36 mm Width x 250 m Length - 17815 051131-17815
3M Scotch 2693 tan masking/painter's tape comes in a 36 mm width, 250 m length, uses a rubber adhesive and is packaged 24 per case. Can be used to a maximum temperature of +325 F. In addition to the other properties this product is heat-resistant.

3M Scotch 2693 tan masking/painter's tape comes in a 36 mm width, 250 m length, uses a rubber adhesive and is packaged 24 per case. Can be used to a maximum temperature of +325 F. In addition to the other properties this product is heat-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051131-17815
Product Name 3M Scotch 2693 Tan Masking/Painter's Tape - 36 mm Width x 250 m Length - 17815
Color Tan
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Textiles - HYTEX® 500 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Masking Tapes - 2796668 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color Amber
Width 0.5906 inches (15 mm)
View Details
Heal seat Tape series - PET9 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 4.33E-4 inches (0.0110 mm)
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details