3M 3M 7300 Clear Masking/Painter's Tape - 28 in Width x 1500 ft Length - 45321 70006289873

Description
3M 7300 clear masking/painter's tape comes in a 28 in width, 1500 ft length, uses a rubber adhesive and is packaged 1 per case. Can be used to a maximum temperature of +310 F.
Description
3M 7300 clear masking/painter's tape comes in a 28 in width, 1500 ft length, uses a rubber adhesive and is packaged 1 per case. Can be used to a maximum temperature of +310 F.

Suppliers

Company
Product
Description
Supplier Links
3M 7300 Clear Masking/Painter's Tape - 28 in Width x 1500 ft Length - 45321 - 021200-45321 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 7300 Clear Masking/Painter's Tape - 28 in Width x 1500 ft Length - 45321
021200-45321
3M 7300 Clear Masking/Painter's Tape - 28 in Width x 1500 ft Length - 45321 021200-45321
3M 7300 clear masking/painter's tape comes in a 28 in width, 1500 ft length, uses a rubber adhesive and is packaged 1 per case. Can be used to a maximum temperature of +310 F.

3M 7300 clear masking/painter's tape comes in a 28 in width, 1500 ft length, uses a rubber adhesive and is packaged 1 per case. Can be used to a maximum temperature of +310 F.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-45321
Product Name 3M 7300 Clear Masking/Painter's Tape - 28 in Width x 1500 ft Length - 45321
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
Tadpole Tape - HYTEX®; 1000 Woven Tadpole Tape - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature); Silicone (optional feature)
View Details
Double Coated Black Polyethylene Foam Tape - 1332 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0310 inches (0.7874 mm)
Adhesive PE - Polyethylene
View Details