3M 3M 8402 Green Masking/Painter's Tape - 1/4 in Width x 72 yd Length - 38726 70006211976

Description
3M 8402 green masking/painter's tape comes in a 1/4 in width, 72 yd length, uses a silicone adhesive and is packaged 144 per case. Can be used in the following temperature range: -60 F to +350 F. In addition to the other properties this product is abrasion-resistant, chemical-resistant, heat-resistant.
Description
3M 8402 green masking/painter's tape comes in a 1/4 in width, 72 yd length, uses a silicone adhesive and is packaged 144 per case. Can be used in the following temperature range: -60 F to +350 F. In addition to the other properties this product is abrasion-resistant, chemical-resistant, heat-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M 8402 Green Masking/Painter's Tape - 1/4 in Width x 72 yd Length - 38726 - 021200-38726 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 8402 Green Masking/Painter's Tape - 1/4 in Width x 72 yd Length - 38726
021200-38726
3M 8402 Green Masking/Painter's Tape - 1/4 in Width x 72 yd Length - 38726 021200-38726
3M 8402 green masking/painter's tape comes in a 1/4 in width, 72 yd length, uses a silicone adhesive and is packaged 144 per case. Can be used in the following temperature range: -60 F to +350 F. In addition to the other properties this product is abrasion-resistant, chemical-resistant, heat-resistant.

3M 8402 green masking/painter's tape comes in a 1/4 in width, 72 yd length, uses a silicone adhesive and is packaged 144 per case. Can be used in the following temperature range: -60 F to +350 F. In addition to the other properties this product is abrasion-resistant, chemical-resistant, heat-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-38726
Product Name 3M 8402 Green Masking/Painter's Tape - 1/4 in Width x 72 yd Length - 38726
Color Green
Unlock Full Specs
to access all available technical data

Similar Products

Masking Tapes - 677037 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Transparent
Color Transparent
Width 1.89 inches (48 mm)
View Details
Gold Finger Masking Tape - C690 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0090 inches (0.2286 mm)
Adhesive Flatback Paper
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details