3M 3M Scotch 218 Green Masking/Painter's Tape - 1 1/4 in Width x 60 yd Length - 17174 70006347721

Description
3M Scotch 218 green masking/painter's tape comes in a 1 1/4 in width, 60 yd length, uses a rubber adhesive and is packaged 28 per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is chemical-resistant, moisture-resistant.
Description
3M Scotch 218 green masking/painter's tape comes in a 1 1/4 in width, 60 yd length, uses a rubber adhesive and is packaged 28 per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is chemical-resistant, moisture-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 218 Green Masking/Painter's Tape - 1 1/4 in Width x 60 yd Length - 17174 - 051115-17174 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 218 Green Masking/Painter's Tape - 1 1/4 in Width x 60 yd Length - 17174
051115-17174
3M Scotch 218 Green Masking/Painter's Tape - 1 1/4 in Width x 60 yd Length - 17174 051115-17174
3M Scotch 218 green masking/painter's tape comes in a 1 1/4 in width, 60 yd length, uses a rubber adhesive and is packaged 28 per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is chemical-resistant, moisture-resistant.

3M Scotch 218 green masking/painter's tape comes in a 1 1/4 in width, 60 yd length, uses a rubber adhesive and is packaged 28 per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is chemical-resistant, moisture-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-17174
Product Name 3M Scotch 218 Green Masking/Painter's Tape - 1 1/4 in Width x 60 yd Length - 17174
Color Green
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Heal seal Tape series - PI12.5/Heat Resistance AC - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 5.71E-4 inches (0.0145 mm)
View Details
Masking Tapes - 1846803 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Width 0.4724 inches (12 mm)
Thickness 0.0047 inches (0.1200 mm)
View Details
Polyflexr Single Coated Polyethylene Tape - 134 - Budnick Converting, Inc.
Specs
Type Adhesive; Polyflexr Single Coated Polyethylene Tape
Thickness 0.0090 inches (0.2286 mm)
Adhesive PE - Polyethylene
View Details