3M 3M Scotch 231/231A Tan Masking/Painter's Tape - 24 mm Width x 55 m Length - 03777 70006320504

Description
3M Scotch 231/231A tan masking/painter's tape comes in a 24 mm width, 55 m length, uses a rubber adhesive and is packaged 36 per case. Can be used to a maximum temperature of +300 F. In addition to the other properties this product is heat-resistant.
Description
3M Scotch 231/231A tan masking/painter's tape comes in a 24 mm width, 55 m length, uses a rubber adhesive and is packaged 36 per case. Can be used to a maximum temperature of +300 F. In addition to the other properties this product is heat-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 231/231A Tan Masking/Painter's Tape - 24 mm Width x 55 m Length - 03777 - 021200-03777 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 231/231A Tan Masking/Painter's Tape - 24 mm Width x 55 m Length - 03777
021200-03777
3M Scotch 231/231A Tan Masking/Painter's Tape - 24 mm Width x 55 m Length - 03777 021200-03777
3M Scotch 231/231A tan masking/painter's tape comes in a 24 mm width, 55 m length, uses a rubber adhesive and is packaged 36 per case. Can be used to a maximum temperature of +300 F. In addition to the other properties this product is heat-resistant.

3M Scotch 231/231A tan masking/painter's tape comes in a 24 mm width, 55 m length, uses a rubber adhesive and is packaged 36 per case. Can be used to a maximum temperature of +300 F. In addition to the other properties this product is heat-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-03777
Product Name 3M Scotch 231/231A Tan Masking/Painter's Tape - 24 mm Width x 55 m Length - 03777
Color Tan
Unlock Full Specs
to access all available technical data

Similar Products

TemflexT Vinyl Plastic Electrical Tape - 1700 - Budnick Converting, Inc.
Specs
Thickness 0.0070 inches (0.1778 mm)
Adhesive PVC - Polyvinylchloride
Carrier / Backing Plastic / Polymer; Polyvinyl Chloride
View Details
Heat seal Tape series - PET4 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 2.56E-4 inches (0.0065 mm)
View Details
High Performance Textiles - HYTEX® 700 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details