3M 3M Scotch 2693 Tan Masking/Painter's Tape - 6 in Width x 60 yd Length - 05968 70006379328

Description
3M Scotch 2693 tan masking/painter's tape comes in a 6 in width, 60 yd length, uses a rubber adhesive and is packaged 2 per inner, 8 per case. Can be used to a maximum temperature of +325 F. In addition to the other properties this product is heat-resistant.
Description
3M Scotch 2693 tan masking/painter's tape comes in a 6 in width, 60 yd length, uses a rubber adhesive and is packaged 2 per inner, 8 per case. Can be used to a maximum temperature of +325 F. In addition to the other properties this product is heat-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 2693 Tan Masking/Painter's Tape - 6 in Width x 60 yd Length - 05968 - 051115-05968 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 2693 Tan Masking/Painter's Tape - 6 in Width x 60 yd Length - 05968
051115-05968
3M Scotch 2693 Tan Masking/Painter's Tape - 6 in Width x 60 yd Length - 05968 051115-05968
3M Scotch 2693 tan masking/painter's tape comes in a 6 in width, 60 yd length, uses a rubber adhesive and is packaged 2 per inner, 8 per case. Can be used to a maximum temperature of +325 F. In addition to the other properties this product is heat-resistant.

3M Scotch 2693 tan masking/painter's tape comes in a 6 in width, 60 yd length, uses a rubber adhesive and is packaged 2 per inner, 8 per case. Can be used to a maximum temperature of +325 F. In addition to the other properties this product is heat-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-05968
Product Name 3M Scotch 2693 Tan Masking/Painter's Tape - 6 in Width x 60 yd Length - 05968
Color Tan
Unlock Full Specs
to access all available technical data

Similar Products

Masking Tapes - 677029 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color Yellow
Width 1.89 inches (48 mm)
View Details
5 mil High Performance Acrylic Transfer Adhesive - 1905 - Budnick Converting, Inc.
Specs
Type Adhesive; Transfer
Thickness 0.0050 inches (0.1270 mm)
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details