3M 3M 346 Tan Masking/Painter's Tape - 12 in Width x 60 yd Length - 05418 70006037454

Description
3M 346 tan masking/painter's tape comes in a 12 in width, 60 yd length, uses a rubber adhesive and is packaged 1 per case. In addition to the other properties this product is abrasion-resistant, moisture-resistant.
Description
3M 346 tan masking/painter's tape comes in a 12 in width, 60 yd length, uses a rubber adhesive and is packaged 1 per case. In addition to the other properties this product is abrasion-resistant, moisture-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M 346 Tan Masking/Painter's Tape - 12 in Width x 60 yd Length - 05418 - 021200-05418 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 346 Tan Masking/Painter's Tape - 12 in Width x 60 yd Length - 05418
021200-05418
3M 346 Tan Masking/Painter's Tape - 12 in Width x 60 yd Length - 05418 021200-05418
3M 346 tan masking/painter's tape comes in a 12 in width, 60 yd length, uses a rubber adhesive and is packaged 1 per case. In addition to the other properties this product is abrasion-resistant, moisture-resistant.

3M 346 tan masking/painter's tape comes in a 12 in width, 60 yd length, uses a rubber adhesive and is packaged 1 per case. In addition to the other properties this product is abrasion-resistant, moisture-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-05418
Product Name 3M 346 Tan Masking/Painter's Tape - 12 in Width x 60 yd Length - 05418
Color Tan
Unlock Full Specs
to access all available technical data

Similar Products

Masking Tapes - 1846803 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Width 0.4724 inches (12 mm)
Thickness 0.0047 inches (0.1200 mm)
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Tadpole Tape - HYTEX®; 1000 Woven Tadpole Tape - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature); Silicone (optional feature)
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details