3M 3M 483 White Masking/Painter's Tape - 2 in Width x 36 yd Length - 05165 70006033958

Description
3M 483 white masking/painter's tape comes in a 2 in width, 36 yd length, uses a rubber adhesive and is packaged 24 per case. Can be used to a maximum temperature of +200 F. In addition to the other properties this product is chemical-resistant, UV-resistant.
Description
3M 483 white masking/painter's tape comes in a 2 in width, 36 yd length, uses a rubber adhesive and is packaged 24 per case. Can be used to a maximum temperature of +200 F. In addition to the other properties this product is chemical-resistant, UV-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M 483 White Masking/Painter's Tape - 2 in Width x 36 yd Length - 05165 - 021200-05165 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 483 White Masking/Painter's Tape - 2 in Width x 36 yd Length - 05165
021200-05165
3M 483 White Masking/Painter's Tape - 2 in Width x 36 yd Length - 05165 021200-05165
3M 483 white masking/painter's tape comes in a 2 in width, 36 yd length, uses a rubber adhesive and is packaged 24 per case. Can be used to a maximum temperature of +200 F. In addition to the other properties this product is chemical-resistant, UV-resistant.

3M 483 white masking/painter's tape comes in a 2 in width, 36 yd length, uses a rubber adhesive and is packaged 24 per case. Can be used to a maximum temperature of +200 F. In addition to the other properties this product is chemical-resistant, UV-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-05165
Product Name 3M 483 White Masking/Painter's Tape - 2 in Width x 36 yd Length - 05165
Color White
Unlock Full Specs
to access all available technical data

Similar Products

High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Polyimide High Temperature Masking Tape - MCT-800-1/2 - MOCAP LLC
Specs
Features Removable / Reusable
Width 0.5000 inches (12.7 mm)
Carrier / Backing Polyimide
View Details
Shiled tape ALPET series - ALPET07025 - Oak-Trees, Inc.
Specs
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 3.94E-4 inches (0.0100 mm)
Carrier / Backing Polyester; Plastic / Polymer; PET , Aluminume
View Details