3M 3M Scotch 2308 Tan Masking/Painter's Tape - 96 mm Width x 55 m Length - 05571 70006375748

Description
3M Scotch 2308 tan masking/painter's tape comes in a 96 mm width, 55 m length, uses a rubber adhesive and is packaged 8 per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is sliver-resistant, tear-resistant.
Description
3M Scotch 2308 tan masking/painter's tape comes in a 96 mm width, 55 m length, uses a rubber adhesive and is packaged 8 per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is sliver-resistant, tear-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 2308 Tan Masking/Painter's Tape - 96 mm Width x 55 m Length - 05571 - 051115-05571 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 2308 Tan Masking/Painter's Tape - 96 mm Width x 55 m Length - 05571
051115-05571
3M Scotch 2308 Tan Masking/Painter's Tape - 96 mm Width x 55 m Length - 05571 051115-05571
3M Scotch 2308 tan masking/painter's tape comes in a 96 mm width, 55 m length, uses a rubber adhesive and is packaged 8 per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is sliver-resistant, tear-resistant.

3M Scotch 2308 tan masking/painter's tape comes in a 96 mm width, 55 m length, uses a rubber adhesive and is packaged 8 per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is sliver-resistant, tear-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-05571
Product Name 3M Scotch 2308 Tan Masking/Painter's Tape - 96 mm Width x 55 m Length - 05571
Color Tan
Unlock Full Specs
to access all available technical data

Similar Products

All Weather Foil - 330 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0035 inches (0.0889 mm)
Peel 2.81 lbs/in (4.93 N/cm)
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Silica Textiles - SILTEX® Tape - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details