3M 3M 2308 Tan Masking/Painter's Tape - 18 mm Width x 55 m Length - 46545 60980109288

Description
3M 2308 tan masking/painter's tape comes in a 18 mm width, 55 m length, uses a rubber adhesive and is packaged 48 rolls per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is chemical-resistant, moisture-resistant.
Description
3M 2308 tan masking/painter's tape comes in a 18 mm width, 55 m length, uses a rubber adhesive and is packaged 48 rolls per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is chemical-resistant, moisture-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M 2308 Tan Masking/Painter's Tape - 18 mm Width x 55 m Length - 46545 - 051131-46545 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 2308 Tan Masking/Painter's Tape - 18 mm Width x 55 m Length - 46545
051131-46545
3M 2308 Tan Masking/Painter's Tape - 18 mm Width x 55 m Length - 46545 051131-46545
3M 2308 tan masking/painter's tape comes in a 18 mm width, 55 m length, uses a rubber adhesive and is packaged 48 rolls per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is chemical-resistant, moisture-resistant.

3M 2308 tan masking/painter's tape comes in a 18 mm width, 55 m length, uses a rubber adhesive and is packaged 48 rolls per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is chemical-resistant, moisture-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051131-46545
Product Name 3M 2308 Tan Masking/Painter's Tape - 18 mm Width x 55 m Length - 46545
Color Tan
Unlock Full Specs
to access all available technical data

Similar Products

Masking Tapes - 2796663 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color Amber
Width 0.7480 inches (19 mm)
View Details
Vinyl Coated Cloth Tape - 116 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0105 inches (0.2667 mm)
Adhesive Vinyl Coated Cloth
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details