3M 3M Scotch 2693 Tan Masking/Painter's Tape - 5 1/2 in Width x 60 yd Length - 94700 70006381548

Description
3M Scotch 2693 tan masking/painter's tape comes in a 5 1/2 in width, 60 yd length, uses a rubber adhesive and is packaged 8 per case. Can be used to a maximum temperature of +325 F. In addition to the other properties this product is heat-resistant.
Description
3M Scotch 2693 tan masking/painter's tape comes in a 5 1/2 in width, 60 yd length, uses a rubber adhesive and is packaged 8 per case. Can be used to a maximum temperature of +325 F. In addition to the other properties this product is heat-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 2693 Tan Masking/Painter's Tape - 5 1/2 in Width x 60 yd Length - 94700 - 051138-94700 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 2693 Tan Masking/Painter's Tape - 5 1/2 in Width x 60 yd Length - 94700
051138-94700
3M Scotch 2693 Tan Masking/Painter's Tape - 5 1/2 in Width x 60 yd Length - 94700 051138-94700
3M Scotch 2693 tan masking/painter's tape comes in a 5 1/2 in width, 60 yd length, uses a rubber adhesive and is packaged 8 per case. Can be used to a maximum temperature of +325 F. In addition to the other properties this product is heat-resistant.

3M Scotch 2693 tan masking/painter's tape comes in a 5 1/2 in width, 60 yd length, uses a rubber adhesive and is packaged 8 per case. Can be used to a maximum temperature of +325 F. In addition to the other properties this product is heat-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051138-94700
Product Name 3M Scotch 2693 Tan Masking/Painter's Tape - 5 1/2 in Width x 60 yd Length - 94700
Color Tan
Unlock Full Specs
to access all available technical data

Similar Products

Duct Tapes - 1467418 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color Red
Width 1.97 inches (50 mm)
View Details
High Modulus Extruded PTFE Tape - 2265-2 - Budnick Converting, Inc.
Specs
Type Adhesive; High Modulus Extruded PTFE Tape
Thickness 0.0035 inches (0.0889 mm)
Adhesive PTFE - Hi Modulous
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details