3M 3M 200 Tan Masking/Painter's Tape - 1490 mm Width x 55 m Length - 53424 70006352275

Description
3M 200 tan masking/painter's tape comes in a 1490 mm width, 55 m length, uses a rubber adhesive and is packaged 1 per case. Can be used to a maximum temperature of +200 F. In addition to the other properties this product is sliver-resistant.
Description
3M 200 tan masking/painter's tape comes in a 1490 mm width, 55 m length, uses a rubber adhesive and is packaged 1 per case. Can be used to a maximum temperature of +200 F. In addition to the other properties this product is sliver-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M 200 Tan Masking/Painter's Tape - 1490 mm Width x 55 m Length - 53424 - 048011-53424 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 200 Tan Masking/Painter's Tape - 1490 mm Width x 55 m Length - 53424
048011-53424
3M 200 Tan Masking/Painter's Tape - 1490 mm Width x 55 m Length - 53424 048011-53424
3M 200 tan masking/painter's tape comes in a 1490 mm width, 55 m length, uses a rubber adhesive and is packaged 1 per case. Can be used to a maximum temperature of +200 F. In addition to the other properties this product is sliver-resistant.

3M 200 tan masking/painter's tape comes in a 1490 mm width, 55 m length, uses a rubber adhesive and is packaged 1 per case. Can be used to a maximum temperature of +200 F. In addition to the other properties this product is sliver-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 048011-53424
Product Name 3M 200 Tan Masking/Painter's Tape - 1490 mm Width x 55 m Length - 53424
Color Tan
Unlock Full Specs
to access all available technical data

Similar Products

Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective; Transparent
Adhesive Acrylic
View Details
High Performance Textiles - HYTEX® 700 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Industrial Polytheyle Temp Surface Protection Tape - 41825 - Budnick Converting, Inc.
Specs
Type Adhesive
Features Protective
Thickness 0.0040 inches (0.1016 mm)
View Details
Polyimide High Temperature Masking Tape - MCT-800-3/4 - MOCAP LLC
Specs
Features Removable / Reusable
Width 0.7520 inches (19.1 mm)
Carrier / Backing Polyimide
View Details