R. S. Hughes Company, Inc. Datasheets for Masking Tapes

Masking tape is a pressure-sensitive, adhesive tape used to shield surfaces from a nearby finishing process, such as painting, soldering, blasting, or plating. Masking tapes are rated by their tensile strength and adhesion bond, and come in a selection of materials that increase their versatility.


Masking Tapes: Learn more

Page: 1 2
Product Name Notes
3M 101+ tan masking/painter's tape comes in a 12 mm width, 55 m length, uses a rubber adhesive and is packaged 72 per case. Can be used to a maximum...
3M 101+ tan masking/painter's tape comes in a 18 mm width, 55 m length, uses a rubber adhesive and is packaged 48 per case. Can be used to a maximum...
3M 101+ tan masking/painter's tape comes in a 24 mm width, 55 m length, uses a rubber adhesive and is packaged 36 per case. Can be used to a maximum...
3M 101+ tan masking/painter's tape comes in a 36 mm width, 55 m length, uses a rubber adhesive and is packaged 24 per case. Can be used to a maximum...
3M 101+ tan masking/painter's tape comes in a 48 mm width, 55 m length, uses a rubber adhesive and is packaged 24 per case. Can be used to a maximum...
3M 101+ tan masking/painter's tape comes in a 72 mm width, 55 m length, uses a rubber adhesive and is packaged 12 per case. Can be used to a maximum...
3M 101+ tan masking/painter's tape comes in a 96 mm width, 55 m length, uses a rubber adhesive and is packaged 8 per case. Can be used to a maximum...
3M 1280 red circuit plating tape comes in a 1 1/2 in width, 72 yd length, uses a rubber adhesive and is packaged 24 per case.
3M 1280 red circuit plating tape comes in a 1 in width, 72 yd length, uses a rubber adhesive and is packaged 36 rolls per case.
3M 1280 red circuit plating tape comes in a 1/2 in width, 72 yd length, uses a rubber adhesive and is packaged 72 per case.
3M 1280 red circuit plating tape comes in a 3/4 in width, 72 yd length, uses a rubber adhesive and is packaged 48 per case.
3M 201+ tan masking/painter's tape comes in a 12 mm width, 55 m length, uses a rubber adhesive and is packaged 72 per case. Can be used to a maximum...
3M 201+ tan masking/painter's tape comes in a 1490 mm width, 55 m length, uses a rubber adhesive and is packaged 1 per case. Can be used to a maximum...
3M 201+ tan masking/painter's tape comes in a 18 mm width, 55 m length, uses a rubber adhesive and is packaged 48 per case. Can be used to a maximum...
3M 201+ tan masking/painter's tape comes in a 24 mm width, 55 m length, uses a rubber adhesive and is packaged 36 per case. Can be used to a maximum...
3M 201+ tan masking/painter's tape comes in a 24 mm width, 55 m length, uses a rubber adhesive and is packaged 36 rolls per case. Can be used to a...
3M 201+ tan masking/painter's tape comes in a 36 mm width, 55 m length, uses a rubber adhesive and is packaged 24 per case. Can be used to a maximum...
3M 201+ tan masking/painter's tape comes in a 36 mm width, 55 m length, uses a rubber adhesive and is packaged 24 rolls per case. Can be used to a...
3M 201+ tan masking/painter's tape comes in a 48 mm width, 55 m length, uses a rubber adhesive and is packaged 24 per case. Can be used to a maximum...
3M 201+ tan masking/painter's tape comes in a 48 mm width, 55 m length, uses a rubber adhesive and is packaged 24 rolls per case. Can be used to a...
3M 201+ tan masking/painter's tape comes in a 72 mm width, 55 m length, uses a rubber adhesive and is packaged 12 per case. Can be used to a maximum...
3M 201+ tan masking/painter's tape comes in a 96 mm width, 55 m length, uses a rubber adhesive and is packaged 8 per case. Can be used to a maximum...
3M 2209 tan masking/painter's tape comes in a 12 mm width, 55 m length, uses a rubber adhesive and is packaged 72 rolls per case. Can be used to a...
3M 2209 tan masking/painter's tape comes in a 18 mm width, 55 m length, uses a rubber adhesive and is packaged 48 rolls per case. Can be used to a...
3M 2209 tan masking/painter's tape comes in a 24 mm width, 55 m length, uses a rubber adhesive and is packaged 36 rolls per case. Can be used to a...
3M 2209 tan masking/painter's tape comes in a 36 mm width, 55 m length, uses a rubber adhesive and is packaged 24 rolls per case. Can be used to a...
3M 2209 tan masking/painter's tape comes in a 48 mm width, 55 m length, uses a rubber adhesive and is packaged 24 rolls per case. Can be used to a...
3M 2209 tan masking/painter's tape comes in a 72 mm width, 55 m length, uses a rubber adhesive and is packaged 12 rolls per case. Can be used to a...
3M 2209 tan masking/painter's tape comes in a 96 mm width, 55 m length, uses a rubber adhesive and is packaged 8 rolls per case. Can be used to a...
3M 2214 tan masking/painter's tape comes in a 12 mm width, 55 m length, uses a rubber adhesive and is packaged 72 rolls per case. Can be used to a...
3M 2214 tan masking/painter's tape comes in a 18 mm width, 55 m length, uses a rubber adhesive and is packaged 48 rolls per case. Can be used to a...
3M 2214 tan masking/painter's tape comes in a 24 mm width, 55 m length, uses a rubber adhesive and is packaged 36 rolls per case. Can be used to a...
3M 2214 tan masking/painter's tape comes in a 36 mm width, 55 m length, uses a rubber adhesive and is packaged 24 rolls per case. Can be used to a...
3M 2214 tan masking/painter's tape comes in a 48 mm width, 55 m length, uses a rubber adhesive and is packaged 24 rolls per case. Can be used to a...
3M 2214 tan masking/painter's tape comes in a 72 mm width, 55 m length, uses a rubber adhesive and is packaged 12 rolls per case. Can be used to a...
3M 2214 tan masking/painter's tape comes in a 96 mm width, 55 m length, uses a rubber adhesive and is packaged 8 rolls per case. Can be used to a...
3M 235 black masking/painter's tape comes in a 1 in width, 60 yd length, uses a rubber adhesive and is packaged 12 per box, 3 boxes per case. Can be...
3M 235 black masking/painter's tape comes in a 1/2 in width, 60 yd length, uses a rubber adhesive and is packaged 72 per case. Can be used to a maximum...
3M 235 black masking/painter's tape comes in a 1/4 in width, 60 yd length, uses a rubber adhesive and is packaged 144 per case. Can be used to a maximum...
3M 235 black masking/painter's tape comes in a 2 in width, 60 yd length, uses a rubber adhesive and is packaged 24 per case. Can be used to a maximum...
3M 235 black masking/painter's tape comes in a 3/4 in width, 60 yd length, uses a rubber adhesive and is packaged 48 per case. Can be used to a maximum...
3M 301+ yellow masking/painter's tape comes in a 12 mm width, 55 m length, uses a rubber adhesive and is packaged 72 rolls per case. Can be used to a...
3M 301+ yellow masking/painter's tape comes in a 1490 mm width, 55 m length, uses a rubber adhesive and is packaged 1 roll per case. Can be used to a...
3M 301+ yellow masking/painter's tape comes in a 18 mm width, 55 m length, uses a rubber adhesive and is packaged 48 per case. Can be used to a maximum...
3M 301+ yellow masking/painter's tape comes in a 24 mm width, 55 m length, uses a rubber adhesive and is packaged 36 per case. Can be used to a maximum...
3M 301+ yellow masking/painter's tape comes in a 24 mm width, 55 m length, uses a rubber adhesive and is packaged 36 rolls per case. Can be used to a...
3M 301+ yellow masking/painter's tape comes in a 36 mm width, 55 m length, uses a rubber adhesive and is packaged 24 per case. Can be used to a maximum...
3M 301+ yellow masking/painter's tape comes in a 48 mm width, 55 m length, uses a rubber adhesive and is packaged 24 per case. Can be used to a maximum...
3M 301+ yellow masking/painter's tape comes in a 72 mm width, 55 m length, uses a rubber adhesive and is packaged 12 per case. Can be used to a maximum...
3M 301+ yellow masking/painter's tape comes in a 96 mm width, 55 m length, uses a rubber adhesive and is packaged 8 per case. Can be used to a maximum...
3M 3051 white masking/painter's tape comes in a 9 15/16 in width, 360 yd length, uses an acrylic adhesive and is packaged 1 per case. Can be used to a...
3M 33323 clear masking/painter's tape comes in a 55 in width, 2500 yd length, uses an acrylic adhesive and is packaged 1 roll per case.
3M 33419 masking/painter's tape comes in a 30 in width, 420 yd length, uses a rubber adhesive and is packaged 1 per case.
3M 401+ green masking/painter's tape comes in a 12 mm width, 55 m length, uses a rubber adhesive and is packaged 48 per case. Can be used to a maximum...
3M 401+ green masking/painter's tape comes in a 144 mm width, 55 m length, uses a rubber adhesive and is packaged 8 per case. Can be used to a maximum...
3M 401+ green masking/painter's tape comes in a 1490 mm width, 55 m length, uses a rubber adhesive and is packaged 1 per case. Can be used to a maximum...
3M 401+ green masking/painter's tape comes in a 18 mm width, 55 m length, uses a rubber adhesive and is packaged 48 per case. Can be used to a maximum...
3M 401+ green masking/painter's tape comes in a 18 mm width, 55 m length, uses a rubber adhesive and is packaged 48 rolls per case. Can be used to a...
3M 401+ green masking/painter's tape comes in a 24 mm width, 55 m length, uses a rubber adhesive and is packaged 24 per case. Can be used to a maximum...
3M 401+ green masking/painter's tape comes in a 288 mm width, 55 m length, uses a rubber adhesive and is packaged 4 per case. Can be used to a maximum...
3M 401+ green masking/painter's tape comes in a 36 mm width, 55 m length, uses a rubber adhesive and is packaged 16 per case. Can be used to a maximum...
3M 401+ green masking/painter's tape comes in a 48 mm width, 55 m length, uses a rubber adhesive and is packaged 12 per case. Can be used to a maximum...
3M 401+ green masking/painter's tape comes in a 6 mm width, 55 m length, uses a rubber adhesive and is packaged 96 rolls per case. Can be used to a...
3M 401+ green masking/painter's tape comes in a 72 mm width, 55 m length, uses a rubber adhesive and is packaged 8 per case. Can be used to a maximum...
3M 401+ green masking/painter's tape comes in a 96 mm width, 55 m length, uses a rubber adhesive and is packaged 8 per case. Can be used to a maximum...
3M 470 tan masking/painter's tape comes in a 1 in width, 36 yd length, uses a rubber adhesive and is packaged 36 per case. Can be used to a maximum...
3M 470 tan masking/painter's tape comes in a 1/2 in width, 36 yd length, uses a rubber adhesive and is packaged 72 per case. Can be used to a maximum...
3M 470 tan masking/painter's tape comes in a 2 in width, 36 yd length, uses a rubber adhesive and is packaged 24 per case. Can be used to a maximum...
3M 470 tan masking/painter's tape comes in a 3/4 in width, 36 yd length, uses a rubber adhesive and is packaged 48 per case. Can be used to a maximum...
3M 470 tan masking/painter's tape comes in a 48 in width, 36 yd length, uses a rubber adhesive and is packaged 1 roll per case. Can be used to a...
3M 483 yellow masking/painter's tape comes in a 1 in width, 500 yd length, uses a rubber adhesive and is packaged 5 per case. Can be used to a maximum...
3M 484 tan masking/painter's tape comes in a 1 in width, 36 yd length, uses a rubber adhesive and is packaged 36 per case. Can be used to a maximum...
3M 484 tan masking/painter's tape comes in a 1/2 in width, 36 yd length, uses a rubber adhesive and is packaged 72 per case. Can be used to a maximum...
3M 484 tan masking/painter's tape comes in a 1/4 in width, 36 yd length, uses a rubber adhesive and is packaged 144 per case. Can be used to a maximum...
3M 484 tan masking/painter's tape comes in a 2 in width, 36 yd length, uses a rubber adhesive and is packaged 24 per case. Can be used to a maximum...
3M 484 tan masking/painter's tape comes in a 20 in width, 36 yd length, uses a rubber adhesive and is packaged 4 rolls per case. Can be used to a...
3M 484 tan masking/painter's tape comes in a 3 in width, 36 yd length, uses a rubber adhesive and is packaged 12 per case. Can be used to a maximum...
3M 484 tan masking/painter's tape comes in a 3/4 in width, 36 yd length, uses a rubber adhesive and is packaged 48 per case. Can be used to a maximum...
3M 501+ purple masking/painter's tape comes in a 12 mm width, 55 mm length, uses a rubber adhesive and is packaged 72 per case. Can be used to a maximum...
3M 501+ purple masking/painter's tape comes in a 14960 mm width, 55 m Log Roll length and uses a rubber adhesive. Can be used to a maximum temperature of +300...
3M 501+ purple masking/painter's tape comes in a 18 mm width, 55 mm length, uses a rubber adhesive and is packaged 48 per case. Can be used to a maximum...
3M 501+ purple masking/painter's tape comes in a 24 mm width, 55 mm length, uses a rubber adhesive and is packaged 36 individually wrapped rolls per case. Can be used...
3M 501+ purple masking/painter's tape comes in a 24 mm width, 55 mm length, uses a rubber adhesive and is packaged 36 per case. Can be used to a maximum...
3M 501+ purple masking/painter's tape comes in a 36 mm width, 55 mm length, uses a rubber adhesive and is packaged 24 individually wrapped rolls per case. Can be used...
3M 501+ purple masking/painter's tape comes in a 36 mm width, 55 mm length, uses a rubber adhesive and is packaged 24 per case. Can be used to a maximum...
3M 501+ purple masking/painter's tape comes in a 48 mm width, 55 mm length, uses a rubber adhesive and is packaged 24 per case. Can be used to a maximum...
3M 501+ purple masking/painter's tape comes in a 72 mm width, 55 mm length, uses a rubber adhesive and is packaged 12 per case. Can be used to a maximum...
3M 501+ purple masking/painter's tape comes in a 96 mm width, 55 mm length, uses a rubber adhesive and is packaged 8 per case. Can be used to a maximum...
3M 501+ tan masking/painter's tape comes in a 100 mm width, 55 m length, uses a rubber adhesive and is packaged 8 per case. Can be used to a maximum...
3M 501+ tan masking/painter's tape comes in a 1580 mm width, 55 m length, uses a rubber adhesive and is packaged 1 roll per case. Can be used to a...
3M 501+ tan masking/painter's tape comes in a 18 mm width, 55 m length, uses a rubber adhesive and is packaged 48 rolls per case. Can be used to a...
3M 501+ tan masking/painter's tape comes in a 24 mm width, 55 m length, uses a rubber adhesive and is packaged 36 per case. Can be used to a maximum...
3M 501+ tan masking/painter's tape comes in a 36 mm width, 55 m length, uses a rubber adhesive and is packaged 24 per case. Can be used to a maximum...
3M 501+ tan masking/painter's tape comes in a 48 mm width, 55 m length, uses a rubber adhesive and is packaged 24 per case. Can be used to a maximum...
3M 501+ tan masking/painter's tape comes in a 72 mm width, 55 m length, uses a rubber adhesive and is packaged 12 per case. Can be used to a maximum...
3M 5903 red masking/painter's tape comes in a 5 in width, 60 yd length, uses a rubber adhesive and is packaged 8 rolls per pack. Can be used to a...
3M 5903 red masking/painter's tape comes in a 50 in width, 60 yd length, uses a rubber adhesive and is packaged 4 per case. Can be used to a maximum...
3M 5959 red masking/painter's tape comes in a 48 mm width, 41.1 m length, uses a rubber adhesive and is packaged 12 per case. Can be used to a maximum...
3M 6349 masking/painter's tape comes in a 50.8 mm width, 10 m length and is packaged 6 per case.
3M 7300 clear masking/painter's tape comes in a 16 in width, 1500 ft length, uses a rubber adhesive and is packaged 2 per case. Can be used to a maximum...
3M 7300 clear masking/painter's tape comes in a 5 in width, 1500 ft length, uses a rubber adhesive and is packaged 6 per case. Can be used to a maximum...
3M 75906 masking/painter's tape comes in a 6 in width, 150 ft length and is packaged 1 roll per pack, 1 roll per case.
3M 75951 masking/painter's tape comes in a 15 1/2 in width, 150 ft length and is packaged 1 roll per pack, 1 roll per case.
3M 76051 masking/painter's tape comes in a 23 1/2 in width, 150 ft length and is packaged 1 roll per pack, 1 roll per case.
3M 8403 green masking/painter's tape comes in a 14 in width, 72 yd length, uses a silicone adhesive and is packaged 1 roll per case. Can be used in the...
3M 8403 green masking/painter's tape comes in a 24 in width, 72 yd length, uses a silicone adhesive and is packaged 1 per case. Can be used in the following...
3M 8412 clear masking/painter's tape comes in a 1 1/2 in width, 72 yd length, uses an acrylic adhesive and is packaged 24 per case. Can be used in the...
3M 8412 clear masking/painter's tape comes in a 1/2 in width, 300 yd length, uses an acrylic adhesive and is packaged 18 per case. Can be used in the following...
3M 8412 clear masking/painter's tape comes in a 1/2 in width, 320 yd length, uses an acrylic adhesive and is packaged 18 per case. Can be used in the following...
3M 8412 clear masking/painter's tape comes in a 1/2 in width, 360 yd length, uses an acrylic adhesive and is packaged 18 rolls per case. Can be used in the...
3M 8412 clear masking/painter's tape comes in a 3/4 in width, 72 yd length, uses an acrylic adhesive and is packaged 48 per case. Can be used in the following...
3M 8901 blue masking/painter's tape comes in a 1 1/2 in width, 72 yd length, uses a silicone adhesive and is packaged 24 rolls per case. Can be used in...
3M 8901 blue masking/painter's tape comes in a 1 in width, 72 yd length, uses a silicone adhesive and is packaged 36 per case. Can be used in the following...
3M 8901 blue masking/painter's tape comes in a 1/2 in width, 72 yd length, uses a silicone adhesive and is packaged 72 per case. Can be used in the following...
3M 8901 blue masking/painter's tape comes in a 1/4 in width, 72 yd length, uses a silicone adhesive and is packaged 144 per case. Can be used in the following...
3M 8901 blue masking/painter's tape comes in a 12 in width, 72 yd length, uses a silicone adhesive and is packaged 4 per case. Can be used in the following...
3M 8901 blue masking/painter's tape comes in a 18 in width, 72 yd length, uses a silicone adhesive and is packaged 2 per case. Can be used in the following...
3M 8901 blue masking/painter's tape comes in a 2 in width, 72 yd length, uses a silicone adhesive and is packaged 24 per case. Can be used in the following...
3M 8901 blue masking/painter's tape comes in a 2 in width, 72 yd length, uses a silicone adhesive and is packaged 24 rolls per case. Can be used in the...
3M 8901 blue masking/painter's tape comes in a 3 15/16 in width, 72 yd length, uses a silicone adhesive and is packaged 8 per case. Can be used in the...
3M 8901 blue masking/painter's tape comes in a 3 in width, 72 yd length, uses a silicone adhesive and is packaged 12 per case. Can be used in the following...
3M 8901 blue masking/painter's tape comes in a 3/4 in width, 72 yd length, uses a silicone adhesive and is packaged 48 per case. Can be used in the following...
3M 8901 blue masking/painter's tape comes in a 4 in width, 500 yd length, uses a silicone adhesive and is packaged 4 per case. Can be used in the following...
3M 8901 blue masking/painter's tape comes in a 4 in width, 72 yd length, uses a silicone adhesive and is packaged 8 per case. Can be used in the following...
3M 8901 blue masking/painter's tape comes in a 48 in width, 72 yd length, uses a silicone adhesive and is packaged 1 per case. Can be used in the following...
3M 8901 blue masking/painter's tape comes in a 5 in width, 72 yd length, uses a silicone adhesive and is packaged 8 per case. Can be used in the following...
3M 8902 blue masking/painter's tape comes in a 1 1/2 in width, 72 yd length, uses a silicone adhesive and is packaged 24 per case. Can be used in the...
3M 8902 blue masking/painter's tape comes in a 1 1/4 in width, 72 yd length, uses a silicone adhesive and is packaged 28 per case. Can be used in the...
3M 8902 blue masking/painter's tape comes in a 1 in width, 72 yd length, uses a silicone adhesive and is packaged 36 per case. Can be used in the following...
3M 8902 blue masking/painter's tape comes in a 1 in width, 72 yd length, uses a silicone adhesive and is packaged 36 rolls per case. Can be used in the...
3M 8902 blue masking/painter's tape comes in a 1/2 in width, 72 yd length, uses a silicone adhesive and is packaged 72 per case. Can be used in the following...
3M 8902 blue masking/painter's tape comes in a 12 in width, 72 yd length, uses a silicone adhesive and is packaged 4 per case. Can be used in the following...
3M 8902 blue masking/painter's tape comes in a 17 1/2 in width, 72 yd length, uses a silicone adhesive and is packaged 1 roll per case. Can be used in...
3M 8902 blue masking/painter's tape comes in a 18 in width, 72 yd length, uses a silicone adhesive and is packaged 2 per case. Can be used in the following...
3M 8902 blue masking/painter's tape comes in a 2 in width, 72 yd length, uses a silicone adhesive and is packaged 24 per case. Can be used in the following...
3M 8902 blue masking/painter's tape comes in a 3 in width, 72 yd length, uses a silicone adhesive and is packaged 12 per case. Can be used in the following...
3M 8902 blue masking/painter's tape comes in a 3/4 in width, 360 yd length, uses a silicone adhesive and is packaged 24 per case. Can be used in the following...
3M 8902 blue masking/painter's tape comes in a 3/4 in width, 72 yd length, uses a silicone adhesive and is packaged 48 per case. Can be used in the following...
3M 8902 blue masking/painter's tape comes in a 3/4 in width, 72 yd length, uses a silicone adhesive and is packaged 48 rolls per case. Can be used in the...
3M 8902 blue masking/painter's tape comes in a 4 in width, 72 yd length, uses a silicone adhesive and is packaged 8 per case. Can be used in the following...
3M 8902 blue masking/painter's tape comes in a 48 in width, 72 yd length, uses a silicone adhesive and is packaged 1 per case. Can be used in the following...
3M 8902 blue masking/painter's tape comes in a 5/8 in width, 216 yd length, uses a silicone adhesive and is packaged 25 per case. Can be used in the following...
3M 8902 blue masking/painter's tape comes in a 6 in width, 72 yd length, uses a silicone adhesive and is packaged 4 per case. Can be used in the following...
3M 8902 blue masking/painter's tape comes in a 8 1/2 in width, 72 yd length, uses a silicone adhesive and is packaged 4 per case. Can be used in the...
3M 8905 blue masking/painter's tape comes in a 1 in width, 72 yd length, uses a silicone adhesive and is packaged 36 per case. Can be used in the following...
3M 8905 blue masking/painter's tape comes in a 1 in width, 72 yd length, uses a silicone adhesive and is packaged 36 rolls per case. Can be used in the...
3M 8905 blue masking/painter's tape comes in a 1/2 in width, 72 yd length, uses a silicone adhesive and is packaged 72 rolls per case. Can be used in the...
3M 8905 blue masking/painter's tape comes in a 2 in width, 72 yd length, uses a silicone adhesive and is packaged 24 per case. Can be used in the following...
3M 8905 blue masking/painter's tape comes in a 27 in width, 72 yd length, uses a silicone adhesive and is packaged 1 per case. Can be used in the following...
3M 8905 blue masking/painter's tape comes in a 3/4 in width, 72 yd length, uses a silicone adhesive and is packaged 48 per case. Can be used in the following...
3M 8911 clear masking/painter's tape comes in a 1 1/2 in width, 72 yd length, uses a silicone adhesive and is packaged 24 per case. Can be used in the...
3M 8911 clear masking/painter's tape comes in a 1 in width, 72 yd length, uses a silicone adhesive and is packaged 36 per case. Can be used in the following...
3M 8911 clear masking/painter's tape comes in a 1/2 in width, 1000 ft length, uses a silicone adhesive and is packaged 72 per case. Can be used in the following...
3M 8911 clear masking/painter's tape comes in a 1/2 in width, 72 yd length, uses a silicone adhesive and is packaged 72 per case. Can be used in the following...
3M 8911 clear masking/painter's tape comes in a 2 in width, 72 yd length, uses a silicone adhesive and is packaged 24 per case. Can be used in the following...
3M 8911 clear masking/painter's tape comes in a 24 in width, 216 yd length, uses a silicone adhesive and is packaged 1 per case. Can be used in the following...
3M 8911 clear masking/painter's tape comes in a 24 in width, 72 yd length, uses a silicone adhesive and is packaged 1 per case. Can be used in the following...
3M 8911 clear masking/painter's tape comes in a 3/4 in width, 216 yd length, uses a silicone adhesive and is packaged 64 per case. Can be used in the following...
3M 8911 clear masking/painter's tape comes in a 4 in width, 72 yd length, uses a silicone adhesive and is packaged 12 per case. Can be used in the following...
3M 8911 clear masking/painter's tape comes in a 48 in width, 216 yd length, uses a silicone adhesive and is packaged 1 per case. Can be used in the following...
3M 8911 clear masking/painter's tape comes in a 6 in width, 216 yd length, uses a silicone adhesive and is packaged 8 per case. Can be used in the following...
3M 8991 blue masking/painter's tape comes in a 0.5 in width, 72 yd length, uses a silicone adhesive and is packaged 72 rolls per case. Can be used in the...
3M 8991 blue masking/painter's tape comes in a 0.75 in width, 72 yd length, uses a silicone adhesive and is packaged 48 rolls per case. Can be used in the...
3M 8991 blue masking/painter's tape comes in a 1 1/2 in width, 72 yd length, uses a silicone adhesive and is packaged 24 rolls per case. Can be used in...
3M 8991 blue masking/painter's tape comes in a 1 in width, 72 yd length, uses a silicone adhesive and is packaged 36 rolls per case. Can be used in the...
3M 8991 blue masking/painter's tape comes in a 2 in width, 72 yd length, uses a silicone adhesive and is packaged 24 rolls per case. Can be used in the...
3M 8991 blue masking/painter's tape comes in a 3 in width, 72 yd length, uses a silicone adhesive and is packaged 12 rolls per case. Can be used in the...
3M 8991 blue masking/painter's tape comes in a 4 in width, 72 yd length, uses a silicone adhesive and is packaged 8 rolls per case. Can be used in the...
3M 8991 blue masking/painter's tape comes in a 50.4 in width, 72 yd length, uses a silicone adhesive and is packaged 1 roll per case. Can be used in the...
3M 8992 green masking/painter's tape comes in a 0.5 in width, 72 yd length, uses a silicone adhesive and is packaged 72 rolls per case. Can be used in the...
3M 8992 green masking/painter's tape comes in a 1 1/2 in width, 72 yd length, uses a silicone adhesive and is packaged 24 rolls per case. Can be used in...
3M 8992 green masking/painter's tape comes in a 1 in width, 72 yd length, uses a silicone adhesive and is packaged 36 rolls per case. Can be used in the...
3M 8992 green masking/painter's tape comes in a 1.5 in width, 72 yd length, uses a silicone adhesive and is packaged 9 per case. Can be used in the following...
3M 8992 green masking/painter's tape comes in a 2 1/4 in width, 72 yd length, uses a silicone adhesive and is packaged 12 rolls per case. Can be used in...
3M 8992 green masking/painter's tape comes in a 2 in width, 72 yd length, uses a silicone adhesive and is packaged 24 rolls per case. Can be used in the...
3M 8992 green masking/painter's tape comes in a 2 in width, 72 yd length, uses a silicone adhesive and is packaged 6 per case. Can be used in the following...
3M 8992 green masking/painter's tape comes in a 3 in width, 72 yd length, uses a silicone adhesive and is packaged 12 per case. Can be used in the following...
3M 8992 green masking/painter's tape comes in a 3/4 in width, 72 yd length, uses a silicone adhesive and is packaged 48 rolls per case. Can be used in the...
3M 8992 green masking/painter's tape comes in a 4 in width, 72 yd length, uses a silicone adhesive and is packaged 8 rolls per case. Can be used in the...
3M 8992 green masking/painter's tape comes in a 50.4 in width, 72 yd length, uses a silicone adhesive and is packaged 1 roll per case. Can be used in the...
3M 8997 light amber masking tape comes in a 1/2 in width, 36 yd length, uses a silicone adhesive and is packaged 72 rolls per case. Can be used to...
3M 8997 light amber polyimide tape comes in a 1 1/2 in width, 36 yd length, uses a silicone adhesive and is packaged 24 rolls per case. Can be used...
3M 8997 light amber polyimide tape comes in a 1 in width, 36 yd length, uses a silicone adhesive and is packaged 36 rolls per case. Can be used to...
3M 8997 light amber polyimide tape comes in a 19.7 in width, 36 yd length, uses a silicone adhesive and is packaged 1 roll per case. Can be used to...
3M 8997 light amber polyimide tape comes in a 2 in width, 36 yd length, uses a silicone adhesive and is packaged 24 rolls per case. Can be used to...
3M 8997 light amber polyimide tape comes in a 3 in width, 36 yd length, uses a silicone adhesive and is packaged 12 rolls per case. Can be used to...
3M 8997 light amber polyimide tape comes in a 3/4 in width, 36 yd length, uses a silicone adhesive and is packaged 48 rolls per case. Can be used to...
3M 8997 light amber polyimide tape comes in a 4 in width, 36 yd length, uses a silicone adhesive and is packaged 8 rolls per case. Can be used to...
3M 8997L light amber polyimide tape comes in a 19.7 in width, 180 yd length, uses a silicone adhesive and is packaged 1 roll per case. Can be used to...
3M 8997L light amber polyimide tape comes in a 19.7 in width, 36 yd length, uses a silicone adhesive and is packaged 1 roll per case. Can be used to...
3M 8997L light amber polyimide tape comes in a 4 in width, 36 yd length, uses a silicone adhesive and is packaged 8 rolls per case. Can be used to...
3M 8998 dark amber polyimide tape comes in a 1 1/2 in width, 36 yd length, uses a silicone adhesive and is packaged 24 rolls per case. Can be used...
3M 8998 dark amber polyimide tape comes in a 1 in width, 36 yd length, uses a silicone adhesive and is packaged 36 rolls per case. Can be used to...
3M 8998 dark amber polyimide tape comes in a 1/2 in width, 36 yd length, uses a silicone adhesive and is packaged 72 rolls per case. Can be used to...
3M 8998 dark amber polyimide tape comes in a 19.7 in width, 36 yd length, uses a silicone adhesive and is packaged 1 roll per case. Can be used to...
3M 8998 dark amber polyimide tape comes in a 2 in width, 36 yd length, uses a silicone adhesive and is packaged 24 rolls per case. Can be used to...
3M 8998 dark amber polyimide tape comes in a 3 in width, 36 yd length, uses a silicone adhesive and is packaged 12 rolls per case. Can be used to...
3M 8998 dark amber polyimide tape comes in a 3/4 in width, 36 yd length, uses a silicone adhesive and is packaged 48 rolls per case. Can be used to...
3M 8998 dark amber polyimide tape comes in a 4 in width, 36 yd length, uses a silicone adhesive and is packaged 8 rolls per case. Can be used to...
3M 8998L dark amber polyimide tape comes in a 19.7 in width, 36 yd length, uses a silicone adhesive and is packaged 1 roll per case. Can be used to...
3M Hand Masker MF36 masking/painter's tape comes in a 36 in width, 90 ft length and is packaged 1 roll per case.
3M Hand Masker MFB-12 masking/painter's tape comes in a 12 ft width, 400 ft length and is packaged 1 per case.
3M Highland 2600 masking/painter's tape comes in a 0.94 in width, 60.1 yd length and is packaged 36 rolls per case.
3M Highland 2600 masking/painter's tape comes in a 12 mm width, 55 m length and is packaged 72 rolls per case.
3M Highland 2600 masking/painter's tape comes in a 18 mm width, 55 m length and is packaged 48 rolls per case.
3M Highland 2600 masking/painter's tape comes in a 36 mm width, 55 m length and is packaged 24 rolls per case.
3M Highland 2600 masking/painter's tape comes in a 48 mm width, 55 m length and is packaged 24 rolls per case.
3M Scotch 185 masking/painter's tape comes in a 3/4 in width, 400 in length and is packaged 24 rolls per case.
3M Scotch 2020 masking/painter's tape comes in a 0.94 in width, 60 yd length and is packaged 24 rolls per case.
3M Scotch 2020 masking/painter's tape comes in a 0.94 in width, 60.1 yd length and is packaged 9 rolls per pack.
3M Scotch 2020 masking/painter's tape comes in a 1.88 in width, 60 yd length and is packaged 12 rolls per case.
3M Scotch 2020 masking/painter's tape comes in a 1.88 in width, 60 yd length and is packaged 4 packs per case.
3M Scotch 2020 masking/painter's tape comes in a 18 mm width, 55 m length and is packaged 48 per case.
3M Scotch 2020 masking/painter's tape comes in a 72 mm width, 55 m length and is packaged 12 per case.
3M Scotch 2020 tan masking/painter's tape comes in a 24 mm width, 55 m length, uses a rubber adhesive and is packaged 36 per case.
3M Scotch 2020 tan masking/painter's tape comes in a 36 mm width, 55 m length, uses a rubber adhesive and is packaged 24 per case.
3M Scotch 2020 tan masking/painter's tape comes in a 48 mm width, 55 m length, uses a rubber adhesive and is packaged 24 per case.
3M Scotch 2020-36-CP masking/painter's tape comes in a 1.41 in width, 60.1 yd length and is packaged 6 rolls per pack.
3M Scotch 2020CG-48-CP masking/painter's tape comes in a 1.88 in width, 60.1 yd length and is packaged 6 rolls per pack.
3M Scotch 2060 green masking/painter's tape comes in a 18 mm width, 55 m length and is packaged 48 per case.
3M Scotch 2060 green masking/painter's tape comes in a 18 mm width, 55 m length, uses a rubber adhesive and is packaged 48 per case.
3M Scotch 2060 green masking/painter's tape comes in a 24 mm width, 55 m length and is packaged 36 per case.
3M Scotch 2060 green masking/painter's tape comes in a 24 mm width, 55 m length, uses a rubber adhesive and is packaged 36 per case.
3M Scotch 2060 green masking/painter's tape comes in a 36 mm width, 55 m length, uses a rubber adhesive and is packaged 24 per case.
3M Scotch 2060 green masking/painter's tape comes in a 36 mm width, 55 m length, uses a rubber adhesive and is packaged 24 rolls per case.
3M Scotch 2060 green masking/painter's tape comes in a 48 mm width, 55 m length, uses a rubber adhesive and is packaged 24 per case.
3M Scotch 215 blue masking/painter's tape comes in a 48 in width, 60 yd length, uses a rubber adhesive and is packaged 1 per case. Can be used to a...
3M Scotch 218 green masking/painter's tape comes in a 1/16 in width, 60 yd length, uses a rubber adhesive and is packaged 12 per box, 12 boxes per case. Can...
3M Scotch 218 green masking/painter's tape comes in a 3/16 in width, 60 yd length, uses a rubber adhesive and is packaged 12 per box, 12 boxes per case. Can...
3M Scotch 218 green masking/painter's tape comes in a 3/32 in width, 60 yd length, uses a rubber adhesive and is packaged 12 per box, 12 boxes per case. Can...
3M Scotch 218 green masking/painter's tape comes in a 3/4 in width, 60 yd length, uses a rubber adhesive and is packaged 48 per case. Can be used to a...
3M Scotch 218 green masking/painter's tape comes in a 48 in width, 750 yd length, uses a rubber adhesive and is packaged 1 roll per case. Can be used to...
3M Scotch 232 tan masking/painter's tape comes in a 3 in width, 120 yd length, uses a rubber adhesive and is packaged 4 per case. Can be used to a...
3M Scotch 233 masking/painter's tape comes in a 72 mm width, 55 m length, uses a rubber adhesive and is packaged 1 roll per pack, 12 rolls per case. Can...
3M Scotch 233 tan masking/painter's tape comes in a 18 mm width, 55 m length, uses a rubber adhesive and is packaged 1 roll per pack, 48 rolls per case.
3M Scotch 233 tan masking/painter's tape comes in a 24 mm width, 55 m length, uses a rubber adhesive and is packaged 1 roll per pack, 36 rolls per case.
3M Scotch 233 tan masking/painter's tape comes in a 36 mm width, 55 m length, uses a rubber adhesive and is packaged 1 roll per pack, 24 rolls per case.
3M Scotch 233 tan masking/painter's tape comes in a 48 mm width, 55 m length, uses a rubber adhesive and is packaged 1 roll per pack, 24 rolls per case.
3M Scotch 234 tan masking/painter's tape comes in a 1490 mm width, 55 m length, uses a rubber adhesive and is packaged 1 per case. Can be used to a...
3M Scotch 2364 tan masking/painter's tape comes in a 100 mm width, 55 m length, uses a rubber adhesive and is packaged 8 per case. Can be used to a...
3M Scotch 2364 tan masking/painter's tape comes in a 18 mm width, 55 m length, uses a rubber adhesive and is packaged 48 per case. Can be used to a...
3M Scotch 2364 tan masking/painter's tape comes in a 24 mm width, 55 m length, uses a rubber adhesive and is packaged 36 per case. Can be used to a...
3M Scotch 2364 tan masking/painter's tape comes in a 36 mm width, 55 m length, uses a rubber adhesive and is packaged 24 per case. Can be used to a...
3M Scotch 2364 tan masking/painter's tape comes in a 48 mm width, 55 m length, uses a rubber adhesive and is packaged 24 per case. Can be used to a...
3M Scotch 2364 tan masking/painter's tape comes in a 72 mm width, 55 m length, uses a rubber adhesive and is packaged 12 per case. Can be used to a...
3M Scotch 2380 tan masking/painter's tape comes in a 100 mm width, 55 m length, uses a rubber adhesive and is packaged 8 per case. Can be used to a...
3M Scotch 2380 tan masking/painter's tape comes in a 18 mm width, 55 m length, uses a rubber adhesive and is packaged 48 per case. Can be used to a...
3M Scotch 2380 tan masking/painter's tape comes in a 2 1/2 in width, 60 yd length, uses a rubber adhesive and is packaged 16 per case. Can be used to...
3M Scotch 2380 tan masking/painter's tape comes in a 24 mm width, 55 m length, uses a rubber adhesive and is packaged 36 per case. Can be used to a...
3M Scotch 2380 tan masking/painter's tape comes in a 36 mm width, 55 m length, uses a rubber adhesive and is packaged 24 per case. Can be used to a...
3M Scotch 2380 tan masking/painter's tape comes in a 48 mm width, 55 m length, uses a rubber adhesive and is packaged 24 per case. Can be used to a...
3M Scotch 2380 tan masking/painter's tape comes in a 72 mm width, 55 m length, uses a rubber adhesive and is packaged 12 per case. Can be used to a...
3M Scotch 2460 yellow masking/painter's tape comes in a 1 1/2 in width, 60 yd length, uses an acrylic adhesive and is packaged 24 rolls per case. Can be used...
3M Scotch 2460 yellow masking/painter's tape comes in a 1 in width, 60 yd length, uses an acrylic adhesive and is packaged 36 rolls per case. Can be used to...
3M Scotch 2460 yellow masking/painter's tape comes in a 1/2 in width, 60 yd length, uses an acrylic adhesive and is packaged 72 rolls per case. Can be used to...
3M Scotch 2460 yellow masking/painter's tape comes in a 2 in width, 60 yd length, uses an acrylic adhesive and is packaged 24 rolls per case. Can be used to...
3M Scotch 2460 yellow masking/painter's tape comes in a 3 in width, 60 yd length, uses an acrylic adhesive and is packaged 12 rolls per case. Can be used to...
3M Scotch 2460 yellow masking/painter's tape comes in a 3/4 in width, 60 yd length, uses an acrylic adhesive and is packaged 48 rolls per case. Can be used to...
3M Scotch 2480S green masking/painter's tape comes in a 1 in width, 60 yd length, uses an acrylic adhesive and is packaged 36 rolls per case. Can be used to...
3M Scotch 2480S green masking/painter's tape comes in a 1/2 in width, 60 yd length, uses an acrylic adhesive and is packaged 72 rolls per case. Can be used to...
3M Scotch 2480S green masking/painter's tape comes in a 2 in width, 60 yd length, uses an acrylic adhesive and is packaged 24 rolls per case. Can be used to...
3M Scotch 2480S green masking/painter's tape comes in a 3/4 in width, 60 yd length, uses an acrylic adhesive and is packaged 48 rolls per case. Can be used to...
3M Scotch 2480S green masking/painter's tape comes in a 5 in width, 60 yd length, uses an acrylic adhesive and is packaged 8 per case. Can be used to a...
3M Scotch 250 tan masking/painter's tape comes in a 1 in width, 60 yd length, uses a rubber adhesive and is packaged 6 boxes per case. Can be used to...
3M Scotch 256 white masking/painter's tape comes in a 1 in width, 60 yd length, uses a rubber adhesive and is packaged 12 per box, 3 boxes per case. Can...
3M Scotch 256 white masking/painter's tape comes in a 1/2 in width, 60 yd length, uses a rubber adhesive and is packaged 12 per box, 6 boxes per case. Can...
3M Scotch 256 white masking/painter's tape comes in a 3/4 in width, 60 yd length, uses a rubber adhesive and is packaged 12 per box, 4 boxes per case. Can...
3M Scotch 2693 tan masking/painter's tape comes in a 100 mm width, 55 m length, uses a rubber adhesive and is packaged 8 per case. Can be used to a...
3M Scotch 2693 tan masking/painter's tape comes in a 18 mm width, 55 m length, uses a rubber adhesive and is packaged 48 per case. Can be used to a...
3M Scotch 2693 tan masking/painter's tape comes in a 2 in width, 60 yd length, uses a rubber adhesive and is packaged 24 per case. Can be used to a...
3M Scotch 2693 tan masking/painter's tape comes in a 24 mm width, 55 m length, uses a rubber adhesive and is packaged 36 per case. Can be used to a...
3M Scotch 2693 tan masking/painter's tape comes in a 36 mm width, 55 m length, uses a rubber adhesive and is packaged 24 per case. Can be used to a...
3M Scotch 2693 tan masking/painter's tape comes in a 48 mm width, 55 m length, uses a rubber adhesive and is packaged 24 per case. Can be used to a...
3M Scotch 2693 tan masking/painter's tape comes in a 5 in width, 60 yd length, uses a rubber adhesive and is packaged 8 per case. Can be used to a...
3M Scotch 2693 tan masking/painter's tape comes in a 72 mm width, 55 m length, uses a rubber adhesive and is packaged 12 per case. Can be used to a...
3M Scotch 3436 masking/painter's tape comes in a 3/4 in width, 60 yd length and is packaged 48 rolls per case.
3M Scotch 3437 masking/painter's tape comes in a 1 in width, 55 yd length and is packaged 48 rolls per case.
3M Scotch 3438 masking/painter's tape comes in a 1.5 in width, 55 yd length and is packaged 24 rolls per case.
3M Scotch 3439 masking/painter's tape comes in a 1.88 in width, 60 yd length and is packaged 24 rolls per case.
3M Scotch 4734 blue masking tape comes in a 1200 mm width, 50 m length, uses a rubber adhesive and is packaged 1 per case. Can be used to a...
3M Scotch 4734 blue masking tape comes in a 19 mm width, 50 m length, uses a rubber adhesive and is packaged 60 per case. Can be used to a...
3M Scotch 4734 blue masking tape comes in a 600 m width, 50 m length, uses a rubber adhesive and is packaged 1 per case. Can be used to a...
3M Scotch 4735 orange masking/painter's tape comes in a 2 in width, 36 yd length, uses a rubber adhesive and is packaged 24 per case. Can be used to a...
3M Scotch 4737T blue masking/painter's tape comes in a 1 in width, 36 yd length, uses a rubber adhesive and is packaged 36 per case. Can be used to a...
3M Scotch 4737T blue masking/painter's tape comes in a 3/4 in width, 36 yd length, uses a rubber adhesive and is packaged 48 per case. Can be used to a...
3M Scotch 4737T blue masking/painter's tape comes in a 9 7/8 in width, 180 yd length, uses a rubber adhesive and is packaged 1 roll per case. Can be used...
3M Scotch 6314 green masking/painter's tape comes in a 1 in width, 550 in length, uses a rubber adhesive and is packaged 12 per inner, 48 per case.
3M Scotch 6342 masking/painter's tape 10.94 yd length and is packaged 1 kit per pack, 1 kit per case.
3M Scotch 850PDQ masking/painter's tape comes in a 2 in width, 60 yd length and is packaged 12 rolls per case.
3M ScotchBlue 2080 masking/painter's tape comes in a 1.5 in width, 60 yd length and is packaged 1 pack per case.
3M ScotchBlue 2080 masking/painter's tape comes in a 1.5 in width, 60 yd length and is packaged 24 rolls per case.
3M ScotchBlue 2080 masking/painter's tape comes in a 1.88 in width, 60 yd length and is packaged 12 rolls per case.
3M ScotchBlue 2080 masking/painter's tape is packaged 108 rolls per case.
3M ScotchBlue 2080-18A masking/painter's tape comes in a 0.7 in width, 60 yd length and is packaged 48 per case.
3M ScotchBlue 2090 blue masking/painter's tape comes in a 1 in width, 60 yd length and is packaged 4 packs per case.
3M ScotchBlue 2090 blue masking/painter's tape comes in a 3 in width, 60 yd length and is packaged 16 rolls per case.
3M ScotchBlue 2090 masking/painter's tape comes in a 0.7 in width, 60 yd length and is packaged 48 rolls per case.
3M ScotchBlue 2090 masking/painter's tape comes in a 0.94 in width, 30 yd length and is packaged 36 rolls per case.
3M ScotchBlue 2090 masking/painter's tape comes in a 0.94 in width, 45 yd length and is packaged 24 rolls per case.
3M ScotchBlue 2090 masking/painter's tape comes in a 1.41 in width, 45 yd length and is packaged 12 rolls per case.
3M ScotchBlue 2090 masking/painter's tape comes in a 1.41 in width, 60 yd length and is packaged 4 packs per case.
3M ScotchBlue 2090 masking/painter's tape comes in a 2 in width, 60 yd length and is packaged 81 rolls per case.
3M ScotchBlue 2090 masking/painter's tape comes in a 2.25 in width, 3.5 in length and is packaged 12 rolls per case.
3M ScotchBlue 2090 masking/painter's tape comes in a 2.83 in width, 60 yd length and is packaged 12 rolls per case.
3M ScotchBlue 2090-24B blue painter's tape comes in a.94 in width and 60 linear yd length. In addition to the other properties this product is UV-resistant.
3M ScotchBlue 2090-48B-2PK masking/painter's tape is packaged 54 packs per case.
3M ScotchBlue 2093 masking/painter's tape comes in a 0.94 in width, 45 yd length and is packaged 36 rolls per case.
3M ScotchBlue 2093 masking/painter's tape comes in a 1.41 in width, 45 yd length and is packaged 24 rolls per case.
3M ScotchBlue 2093 masking/painter's tape comes in a 1.88 in width, 45 yd length and is packaged 18 rolls per case.
3M ScotchBlue 2093 masking/painter's tape comes in a 1.88 in width, 60 yd length and is packaged 12 rolls per case.
3M ScotchBlue 2093EL-24E masking/painter's tape comes in a 0.94 in width, 60 yd length and is packaged 36 rolls per case.
3M ScotchBlue 2093EL-36E blue masking/painter's tape comes in a 1.41 in width, 60 yd length and is packaged 72 rolls per case.
3M ScotchBlue 2097-36EC blue masking/painter's tape comes in a 1.41 in width, 45 yd length and is packaged 16 packs per case.
3M ScotchBlue 2097-48EC blue masking/painter's tape comes in a 1.88 in width, 45 yd length and is packaged 12. In addition to the other properties this product is moisture-resistant.
3M ScotchBlue 2750 blue masking/painter's tape comes in a 12 mm width, 55 m length, uses a rubber adhesive and is packaged 72 per case. Can be used to a...
3M ScotchBlue 2750 blue masking/painter's tape comes in a 18 mm width, 55 m length, uses a rubber adhesive and is packaged 48 per case. Can be used to a...
3M ScotchBlue 2750 blue masking/painter's tape comes in a 24 mm width, 55 m length, uses a rubber adhesive and is packaged 36 per case. Can be used to a...
3M ScotchBlue 2750 blue masking/painter's tape comes in a 24 mm width, 55 m length, uses a rubber adhesive and is packaged 36 rolls per case. Can be used to...
3M ScotchBlue 2750 blue masking/painter's tape comes in a 36 mm width, 55 m length, uses a rubber adhesive and is packaged 24 per case. Can be used to a...
3M ScotchBlue 2750 blue masking/painter's tape comes in a 36 mm width, 55 m length, uses a rubber adhesive and is packaged 24 rolls per case. Can be used to...
3M ScotchBlue 2750 blue masking/painter's tape comes in a 48 mm width, 55 m length, uses a rubber adhesive and is packaged 24 per case. Can be used to a...
3M ScotchBlue 2750 blue masking/painter's tape comes in a 48 mm width, 55 m length, uses a rubber adhesive and is packaged 24 rolls per case. Can be used to...
3M ScotchBlue 2750 blue masking/painter's tape comes in a 72 mm width, 55 m length, uses a rubber adhesive and is packaged 12 rolls per case. Can be used to...
3M ScotchBlue 2750 blue masking/painter's tape comes in a 96 mm width, 55 m length, uses a rubber adhesive and is packaged 8 rolls per case. Can be used to...
3M Tartan 5142 masking/painter's tape comes in a 1.41 in width, 60.1 yd length and is packaged 24 rolls per case.
3M Tartan 5142 masking/painter's tape comes in a 1.88 in width, 60.1 yd length and is packaged 24 rolls per case.
3M Tartan 5142-24A masking/painter's tape comes in a 0.94 in width, 60.1 yd length, uses a rubber adhesive and is packaged 36 rolls per case.
3M Tartan 6532 tan masking/painter's tape comes in a 18 mm width, 55 m length, uses a rubber adhesive and is packaged 48 per case.
3M Tartan 6532 tan masking/painter's tape comes in a 48 mm width, 55 m length, uses a rubber adhesive and is packaged 24 per case.
3M Venture Tape 1499 red masking tape comes in a 1 in width, 60 yd length, uses an acrylic adhesive and is packaged 48 per case.
3M Venture Tape 1499 red masking tape comes in a 1000 mm width, 200 m length, uses an acrylic adhesive and is packaged 1 per case.
3M Venture Tape 1499 red masking tape comes in a 1000 mm width, 55 m length, uses an acrylic adhesive and is packaged 1 per case.
3M Venture Tape 1499 red masking tape comes in a 1130 mm width, 250 m length, uses an acrylic adhesive and is packaged 1 per case.
3M Venture Tape 1499 red masking tape comes in a 48 mm width, 55 m length, uses an acrylic adhesive and is packaged 24 per case.
3M Venture Tape 1499 red masking tape comes in a 72 mm width, 54.8 m length, uses an acrylic adhesive and is packaged 16 per case.
3M Venture Tape 1499 red masking tape comes in a 850 mm width, 250 m length, uses an acrylic adhesive and is packaged 1 per case.
3M Venture Tape 470V Sandblast Resist white masking tape comes in a 12 in width, 20 yd length, uses an acrylic adhesive and is packaged 4 per case. When purchasing...
3M Venture Tape 470V Sandblast Resist white masking tape comes in a 1220 mm width, 400 m length and is packaged 1 per case. When purchasing this product, consider the...
3M Venture Tape 470V Sandblast Resist white masking tape comes in a 18 in width, 20 yd length, uses an acrylic adhesive and is packaged 4 per case. When purchasing...
3M Venture Tape 470V Sandblast Resist white masking tape comes in a 24 in width, 20 yd length, uses an acrylic adhesive and is packaged 4 per case. When purchasing...
3M Venture Tape 470V Sandblast Resist white masking tape comes in a 36 in width, 20 yd length, uses an acrylic adhesive and is packaged 1 per case. When purchasing...
3M Venture Tape 470V Sandblast Resist white masking tape comes in a 48 in width, 20 yd length, uses an acrylic adhesive and is packaged 1 per case. When purchasing...
3M Venture Tape 470V Sandblast Resist white masking tape comes in a 6 in width, 20 yd length, uses an acrylic adhesive and is packaged 8 per case. When purchasing...
3M Venture Tape 470V Sandblast Resist white masking tape comes in a 914 mm width, 400 m length, uses an acrylic adhesive and is packaged 1 per case. When purchasing...
3M Venture Tape 480V Sandblast Resist white masking tape comes in a 12 in width, 20 yd length, uses an acrylic adhesive and is packaged 4 per case. When purchasing...
3M Venture Tape 480V Sandblast Resist white masking tape comes in a 1500 mm width, 25 m length, uses an acrylic adhesive and is packaged 1 per case. When purchasing...
3M Venture Tape 480V Sandblast Resist white masking tape comes in a 18 in width, 20 yd length, uses an acrylic adhesive and is packaged 4 per case. When purchasing...
3M Venture Tape 480V Sandblast Resist white masking tape comes in a 24 in width, 20 yd length, uses an acrylic adhesive and is packaged 4 per case. When purchasing...
3M Venture Tape 480V Sandblast Resist white masking tape comes in a 36 in width, 20 yd length, uses an acrylic adhesive and is packaged 1 per case. When purchasing...
3M Venture Tape 480V Sandblast Resist white masking tape comes in a 48 in width, 20 yd length, uses an acrylic adhesive and is packaged 1 per case. When purchasing...
3M Venture Tape 480V Sandblast Resist white masking tape comes in a 6 in width, 20 yd length, uses an acrylic adhesive and is packaged 8 per case. When purchasing...
Polyken Berry Plastics 727 orange masking/painter's tape comes in a 48 mm width, 55 m length, uses a rubber adhesive and is packaged 24 per case. Can be used to...
Polyken Berry Plastics 727 orange masking/painter's tape comes in a 72 mm width, 55 m length, uses a rubber adhesive and is packaged 16 per case. Can be used to...
Polyken Berry Plastics 809 black masking/painter's tape comes in a 48 mm width, 31 m length, uses a rubber adhesive and is packaged 24 per case. Can be used in...
Polyken Berry Plastics 809 yellow masking/painter's tape comes in a 48 mm width, 55 m length, uses a rubber adhesive and is packaged 24 per case. Can be used in...
Polyken Berry Plastics 809 yellow masking/painter's tape comes in a 72 mm width, 55 m length, uses a rubber adhesive and is packaged 16 per case. Can be used in...
Polyken Berry Plastics 824 red masking/painter's tape comes in a 1.5 in width, 60 yd length, uses a rubber adhesive and is packaged 32 per case. Can be used in...
Polyken Berry Plastics 824 white masking/painter's tape comes in a 4 in width, 60 yd length, uses a rubber adhesive and is packaged 12 per case. Can be used in...
Polyken Berry Plastics 824 white masking/painter's tape comes in a 48 mm width, 55 m length, uses a rubber adhesive and is packaged 24 per case. Can be used in...
Polyken Berry Plastics 824 white masking/painter's tape comes in a 6 in width, 180 yd length, uses a rubber adhesive and is packaged 2 per case. Can be used in...
Polyken Berry Plastics 824 white masking/painter's tape comes in a 6 in width, 60 yd length, uses a rubber adhesive and is packaged 8 per case. Can be used in...
Polyken Berry Plastics 827 black masking/painter's tape comes in a 1.5 in width, 72 yd length, uses a rubber adhesive and is packaged 4 per case. Can be used in...
Polyken Berry Plastics 827 black masking/painter's tape comes in a 3/4 in width, 72 yd length, uses a rubber adhesive and is packaged 12 per case. Can be used in...
Polyken Berry Plastics 827 black masking/painter's tape comes in a 4 in width, 60 yd length, uses a rubber adhesive and is packaged 12 per case. Can be used in...
Polyken Berry Plastics 827 black masking/painter's tape comes in a 48 mm width, 33 m length, uses a rubber adhesive and is packaged 24 per case. Can be used in...
Polyken Berry Plastics 827 blue masking/painter's tape comes in a 4 in width, 60 yd length, uses a rubber adhesive and is packaged 12 per case. Can be used in...
Polyken Berry Plastics 827 clear masking/painter's tape comes in a 3 in width, 36 yd length, uses a rubber adhesive and is packaged 16 per case. Can be used in...
Polyken Berry Plastics 827 clear masking/painter's tape comes in a 4 in width, 100 ft length, uses a rubber adhesive and is packaged 12 per case. Can be used in...
Polyken Berry Plastics 827 red masking/painter's tape comes in a 1.5 in width, 36 yd length, uses a rubber adhesive and is packaged 32 per case. Can be used in...
Polyken Berry Plastics 827 red masking/painter's tape comes in a 12 in width, 60 yd length, uses a rubber adhesive and is packaged 24 per case. Can be used in...
Polyken Berry Plastics 827 red masking/painter's tape comes in a 2 in width, 60 yd length, uses a rubber adhesive and is packaged 16 per case. Can be used in...
Polyken Berry Plastics 827 red masking/painter's tape comes in a 4 in width, 60 yd length, uses a rubber adhesive and is packaged 12 per case. Can be used in...
Polyken Berry Plastics 827 white masking/painter's tape comes in a 1 1/2 in width, 36 yd length, uses a rubber adhesive and is packaged 48 per case. Can be used...
Polyken Berry Plastics 827 white masking/painter's tape comes in a 1 in width, 36 yd length, uses a rubber adhesive and is packaged 32 per case. Can be used in...
Polyken Berry Plastics 827 white masking/painter's tape comes in a 3 in width, 36 yd length, uses a rubber adhesive and is packaged 16 per case. Can be used in...
Polyken Berry Plastics 827 white masking/painter's tape comes in a 3 in width, 60 yd length, uses a rubber adhesive and is packaged 64 per case. Can be used in...
Polyken Berry Plastics 827 white masking/painter's tape comes in a 4 in width, 36 yd length, uses a rubber adhesive and is packaged 12 per case. Can be used in...
Polyken Berry Plastics 827 white masking/painter's tape comes in a 4 in width, 60 yd length, uses a rubber adhesive and is packaged 24 per case. Can be used in...
Polyken Berry Plastics 827 white masking/painter's tape comes in a 48 mm width, 33 m length, uses a rubber adhesive and is packaged 24 per case. Can be used in...
Polyken Berry Plastics 827 white masking/painter's tape comes in a 48 mm width, 33 m length, uses a rubber adhesive and is packaged 8 per case. Can be used in...
Polyken Berry Plastics 827 white masking/painter's tape comes in a 6 in width, 36 yd length, uses a rubber adhesive and is packaged 16 per case. Can be used in...
Polyken Berry Plastics 827 white masking/painter's tape comes in a 72 mm width, 33 m length, uses a rubber adhesive and is packaged 16 per case. Can be used in...
Polyken Berry Plastics 827 white masking/painter's tape comes in a 72 mm width, 33 m length, uses a rubber adhesive and is packaged 24 per case. Can be used in...
Polyken Berry Plastics 833 red masking/painter's tape comes in a 48 mm width, 55 m length, uses a rubber adhesive and is packaged 24 per case. Can be used to...
Polyken Berry Plastics 833 red masking/painter's tape comes in a 6 in width, 60 yd length, uses a rubber adhesive and is packaged 8 per case. Can be used to...
Polyken Berry Plastics 833 red masking/painter's tape comes in a 72 mm width, 55 m length, uses a rubber adhesive and is packaged 16 per case. Can be used to...
Polyken Berry Plastics 833 silver masking/painter's tape comes in a 48 mm width, 55 m length, uses a rubber adhesive and is packaged 24 per case. Can be used to...
Polyken Berry Plastics 833 silver masking/painter's tape comes in a 72 mm width, 55 m length, uses a rubber adhesive and is packaged 16 per case. Can be used to...
Polyken Berry Plastics 833 white masking/painter's tape comes in a 4 in width, 60 yd length, uses a rubber adhesive and is packaged 8 per case. Can be used to...
Polyken Berry Plastics 833 white masking/painter's tape comes in a 48 mm width, 55 m length, uses a rubber adhesive and is packaged 24 per case. Can be used to...
Polyken Berry Plastics 833 white masking/painter's tape comes in a 6 in width, 60 yd length, uses a rubber adhesive and is packaged 8 per case. Can be used to...
Polyken Berry Plastics 833 white masking/painter's tape comes in a 72 mm width, 55 m length, uses a rubber adhesive and is packaged 16 per case. Can be used to...
Polyken Berry Plastics 833 yellow masking/painter's tape comes in a 48 mm width, 55 m length, uses a rubber adhesive and is packaged 12 per case. Can be used to...
Polyken Berry Plastics 833 yellow masking/painter's tape comes in a 6 in width, 60 yd length, uses a rubber adhesive and is packaged 16 per case. Can be used to...
Polyken Berry Plastics 833 yellow masking/painter's tape comes in a 72 mm width, 55 m length, uses a rubber adhesive and is packaged 3 per case. Can be used to...

<< Prev