3M 3M Scotch 2693 Tan Masking/Painter's Tape - 48 mm Width x 250 m Length - 94891 70006383510

Description
3M Scotch 2693 tan masking/painter's tape comes in a 48 mm width, 250 m length, uses a rubber adhesive and is packaged 5 per case. Can be used to a maximum temperature of +325 F. In addition to the other properties this product is heat-resistant.
Description
3M Scotch 2693 tan masking/painter's tape comes in a 48 mm width, 250 m length, uses a rubber adhesive and is packaged 5 per case. Can be used to a maximum temperature of +325 F. In addition to the other properties this product is heat-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 2693 Tan Masking/Painter's Tape - 48 mm Width x 250 m Length - 94891 - 051138-94891 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 2693 Tan Masking/Painter's Tape - 48 mm Width x 250 m Length - 94891
051138-94891
3M Scotch 2693 Tan Masking/Painter's Tape - 48 mm Width x 250 m Length - 94891 051138-94891
3M Scotch 2693 tan masking/painter's tape comes in a 48 mm width, 250 m length, uses a rubber adhesive and is packaged 5 per case. Can be used to a maximum temperature of +325 F. In addition to the other properties this product is heat-resistant.

3M Scotch 2693 tan masking/painter's tape comes in a 48 mm width, 250 m length, uses a rubber adhesive and is packaged 5 per case. Can be used to a maximum temperature of +325 F. In addition to the other properties this product is heat-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051138-94891
Product Name 3M Scotch 2693 Tan Masking/Painter's Tape - 48 mm Width x 250 m Length - 94891
Color Tan
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Textiles - HYTEX® 500 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details
Urethane Foams Flame Laminating Tape - 115M - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0039 inches (0.0991 mm)
Adhesive PET - Polyester
View Details