R. S. Hughes Company, Inc. Datasheets for Abrasive Discs
Abrasive discs consist of abrasive grain adhered onto the surface of a cloth, film, paper, non-woven or other backing. They are used for metal removal, surface finishing, sanding, etc.
Abrasive Discs: Learn more
| Product Name | Notes |
|---|---|
| 3M 246U PSA disc roll uses aluminum oxide as the abrasive material and has a diameter of 6 in. 3M incorporates this aluminum oxide material into the PSA disc roll... | |
| 3M 461X lapping film disc uses silicon carbide as the abrasive material and has a diameter of 5 in. The abrasiveness of lapping film disc products is graded on the... | |
| 3M 466X lapping film disc uses silicon carbide as the abrasive material and has a diameter of 4 in. The PSA attachment allows for easy mounting to the tool or... | |
| 3M 661X lapping film disc uses diamond as the abrasive material and has a diameter of 10 in. The abrasiveness of lapping film disc products is graded on the Micron... | |
| 3M 661X lapping film disc uses diamond as the abrasive material and has a diameter of 12 in. The abrasiveness of lapping film disc products is graded on the Micron... | |
| 3M 661X lapping film disc uses diamond as the abrasive material and has a diameter of 2 3/4 in. The abrasiveness of lapping film disc products is graded on the... | |
| 3M 661X lapping film disc uses diamond as the abrasive material and has a diameter of 4 1/4 in. The abrasiveness of lapping film disc products is graded on the... | |
| 3M 661X lapping film disc uses diamond as the abrasive material and has a diameter of 4 1/8 in. The abrasiveness of lapping film disc products is graded on the... | |
| 3M 661X lapping film disc uses diamond as the abrasive material and has a diameter of 4 21/64 in. The abrasiveness of lapping film disc products is graded on the... | |
| 3M 661X lapping film disc uses diamond as the abrasive material and has a diameter of 4 in. The abrasiveness of lapping film disc products is graded on the Micron... | |
| 3M 661X lapping film disc uses diamond as the abrasive material and has a diameter of 5 in. The abrasiveness of lapping film disc products is graded on the Micron... | |
| 3M 661X lapping film disc uses diamond as the abrasive material and has a diameter of 6 in. The abrasiveness of lapping film disc products is graded on the Micron... | |
| 3M 661X lapping film disc uses diamond as the abrasive material and has a diameter of 8 in. The abrasiveness of lapping film disc products is graded on the Micron... | |
| 3M 661XU lapping film disc uses diamond as the abrasive material and has a diameter of 4 21/64 in. The abrasiveness of lapping film disc products is graded on the... | |
| 3M 661XU lapping film disc uses diamond as the abrasive material and has a diameter of 5 in. The abrasiveness of lapping film disc products is graded on the Micron... | |
| 3M 661XU lapping film disc uses diamond as the abrasive material and has a diameter of 5 in. The PSA attachment allows for easy mounting to the tool or pad. | |
| 3M 662XW lapping film disc uses diamond as the abrasive material and has a diameter of 2 3/4 in. The abrasiveness of lapping film disc products is graded on the... | |
| 3M 662XW lapping film disc uses diamond as the abrasive material and has a diameter of 8 in. The abrasiveness of lapping film disc products is graded on the Micron... | |
| 3M 664X lapping film disc uses diamond as the abrasive material and has a diameter of 8 in. The PSA attachment allows for easy mounting to the tool or pad. | |
| 3M 666X lapping film disc uses diamond as the abrasive material and has a diameter of 12 in. The PSA attachment allows for easy mounting to the tool or pad. | |
| 3M 666X lapping film disc uses diamond as the abrasive material and has a diameter of 8 in. The PSA attachment allows for easy mounting to the tool or pad. | |
| 3M 668X lapping film disc uses diamond as the abrasive material and has a diameter of 12 in. The PSA attachment allows for easy mounting to the tool or pad. | |
| 3M 668X lapping film disc uses diamond as the abrasive material and has a diameter of 2 in. The PSA attachment allows for easy mounting to the tool or pad. | |
| 3M 668X lapping film disc uses diamond as the abrasive material and has a diameter of 3 in. The PSA attachment allows for easy mounting to the tool or pad. | |
| 3M 668X lapping film disc uses diamond as the abrasive material and has a diameter of 4 in. The PSA attachment allows for easy mounting to the tool or pad. | |
| 3M 668X lapping film disc uses diamond as the abrasive material and has a diameter of 5 in. The PSA attachment allows for easy mounting to the tool or pad. | |
| 3M 668X lapping film disc uses diamond as the abrasive material and has a diameter of 6 in. The PSA attachment allows for easy mounting to the tool or pad. | |
| 3M 668X lapping film disc uses diamond as the abrasive material and has a diameter of 8 in. The PSA attachment allows for easy mounting to the tool or pad. | |
| 3M 863X lapping film disc uses silicon dioxide as the abrasive material and has a diameter of 5 in. The abrasiveness of lapping film disc products is graded on the... | |
| 3M 863XW lapping film disc uses silicon dioxide as the abrasive material and has a diameter of 5 in. The abrasiveness of lapping film disc products is graded on the... | |
| 3M 869X lapping film disc has a diameter of 5 in. The PSA attachment allows for easy mounting to the tool or pad. | |
| 3M 869XW lapping film disc uses silicon dioxide as the abrasive material and has a diameter of 5 in. The PSA attachment allows for easy mounting to the tool or... | |
| 3M Brushlon silicon carbide 420B bristle disc is measured using outside diameter (OD), with the OD being 7 in. The hook & loop attachment allows for easy mounting to the... | |
| 3M coated 268L PSA disc roll uses aluminum oxide as the abrasive material and has a diameter of 1 1/2 in. 3M incorporates this aluminum oxide material into the PSA... | |
| 3M coated 268L PSA disc roll uses aluminum oxide as the abrasive material and has a diameter of 1 1/4 in. 3M incorporates this aluminum oxide material into the PSA... | |
| 3M coated 268L PSA disc roll uses aluminum oxide as the abrasive material and has a diameter of 1 3/8 in. 3M incorporates this aluminum oxide material into the PSA... | |
| 3M coated 268L PSA disc roll uses aluminum oxide as the abrasive material and has a diameter of 1 in. 3M incorporates this aluminum oxide material into the PSA disc... | |
| 3M coated 268L PSA disc roll uses aluminum oxide as the abrasive material and has a diameter of 2 5/8 in. 3M incorporates this aluminum oxide material into the PSA... | |
| 3M coated 268L PSA disc roll uses aluminum oxide as the abrasive material and has a diameter of 3 1/2 in. 3M incorporates this aluminum oxide material into the PSA... | |
| 3M coated 268L PSA disc roll uses aluminum oxide as the abrasive material and has a diameter of 3 1/4 in. 3M incorporates this aluminum oxide material into the PSA... | |
| 3M coated 268L PSA disc roll uses aluminum oxide as the abrasive material and has a diameter of 3 in. 3M incorporates this aluminum oxide material into the PSA disc... | |
| 3M coated 268L PSA disc roll uses aluminum oxide as the abrasive material and has a diameter of 3/4 in. 3M incorporates this aluminum oxide material into the PSA disc... | |
| 3M coated 268L PSA disc roll uses aluminum oxide as the abrasive material and has a diameter of 4 in. 3M incorporates this aluminum oxide material into the PSA disc... | |
| 3M coated 268L PSA disc roll uses aluminum oxide as the abrasive material and has a diameter of 5 in. 3M incorporates this aluminum oxide material into the PSA disc... | |
| 3M coated 268L PSA disc roll uses aluminum oxide as the abrasive material and has a diameter of 5/8 in. 3M incorporates this aluminum oxide material into the PSA disc... | |
| 3M coated 268L PSA disc roll uses aluminum oxide as the abrasive material and has a diameter of 6 in. 3M incorporates this aluminum oxide material into the PSA disc... | |
| 3M coated 268L PSA disc uses aluminum oxide as the abrasive material and has a diameter of 1 in. 3M incorporates this aluminum oxide material into the PSA disc forming... | |
| 3M coated 268L PSA disc uses aluminum oxide as the abrasive material and has a diameter of 12 in. 3M incorporates this aluminum oxide material into the PSA disc forming... | |
| 3M coated 268L PSA disc uses aluminum oxide as the abrasive material and has a diameter of 3 in. 3M incorporates this aluminum oxide material into the PSA disc forming... | |
| 3M coated 268L PSA disc uses aluminum oxide as the abrasive material and has a diameter of 4 3/4 in. 3M incorporates this aluminum oxide material into the PSA disc... | |
| 3M coated 268L PSA disc uses aluminum oxide as the abrasive material and has a diameter of 4 in. 3M incorporates this aluminum oxide material into the PSA disc forming... | |
| 3M coated 268L PSA disc uses aluminum oxide as the abrasive material and has a diameter of 5 in. 3M incorporates this aluminum oxide material into the PSA disc forming... | |
| 3M coated 268L PSA disc uses aluminum oxide as the abrasive material and has a diameter of 6 in. 3M incorporates this aluminum oxide material into the PSA disc forming... | |
| 3M coated 268L PSA disc uses aluminum oxide as the abrasive material and has a diameter of 8 in. 3M incorporates this aluminum oxide material into the PSA disc forming... | |
| 3M coated 366L PSA disc roll uses aluminum oxide as the abrasive material and has a diameter of 5 in. 3M incorporates this aluminum oxide material into the PSA disc... | |
| 3M coated 366L PSA disc uses aluminum oxide as the abrasive material and has a diameter of 5 in. 3M incorporates this aluminum oxide material into the PSA disc forming... | |
| 3M coated 366L PSA disc uses aluminum oxide as the abrasive material and has a diameter of 6 in. 3M incorporates this aluminum oxide material into the PSA disc forming... | |
| 3M coated 468L PSA disc roll uses silicon carbide as the abrasive material and has a diameter of 2 in. 3M incorporates this silicon carbide material into the PSA disc... | |
| 3M coated 468L PSA disc roll uses silicon carbide as the abrasive material and has a diameter of 3 in. 3M incorporates this silicon carbide material into the PSA disc... | |
| 3M coated 468L PSA disc roll uses silicon carbide as the abrasive material and has a diameter of 5 in. 3M incorporates this silicon carbide material into the PSA disc... | |
| 3M coated 468L PSA disc uses silicon carbide as the abrasive material and has a diameter of 15 in. 3M incorporates this silicon carbide material into the PSA disc forming... | |
| 3M coated 6008J PSA disc uses diamond as the abrasive material and has a diameter of 6 in. 3M incorporates this diamond material into the PSA disc forming a grit... | |
| 3M coated 656WY PSA disc uses diamond as the abrasive material and has a diameter of 6 in. 3M incorporates this diamond material into the PSA disc forming a grit... | |
| 3M coated 656WY PSA disc uses diamond as the abrasive material and has a diameter of 8 in. 3M incorporates this diamond material into the PSA disc forming a grit... | |
| 3M coated 658WY PSA disc uses diamond as the abrasive material and has a diameter of 6 in. 3M incorporates this diamond material into the PSA disc forming a grit... | |
| 3M coated 658WY PSA disc uses diamond as the abrasive material and has a diameter of 8 in. 3M incorporates this diamond material into the PSA disc forming a grit... | |
| 3M coated 6MB8 PSA disc uses diamond as the abrasive material and has a diameter of 8 in. 3M incorporates this diamond material into the PSA disc forming a grit... | |
| 3M Cubitron coated 751I PSA disc roll uses ceramic as the abrasive material and has a diameter of 5 in. 3M incorporates this ceramic material into the PSA disc roll... | |
| 3M Cubitron coated 763U PSA disc roll uses ceramic as the abrasive material and has a diameter of 5 in. 3M incorporates this ceramic material into the PSA disc roll... | |
| 3M Cubitron coated 763U PSA disc roll uses ceramic as the abrasive material and has a diameter of 6 in. 3M incorporates this ceramic material into the PSA disc roll... | |
| 3M Finesse-It coated 268L PSA disc roll uses aluminum oxide as the abrasive material and has a diameter of 1 3/8 in. 3M incorporates this aluminum oxide material into the... | |
| 3M Finesse-It coated 268L PSA disc roll uses aluminum oxide as the abrasive material and has a diameter of 1 7/16 in. 3M incorporates this aluminum oxide material into the... | |
| 3M Green Corps coated 255U PSA disc uses aluminum oxide as the abrasive material and has a diameter of 8 in. 3M incorporates this aluminum oxide material into the PSA... | |
| 3M Green Corps coated 751U hook & loop disc has a diameter of 5 in. | |
| 3M Hookit 20433 3M™ hookit™ disc pad is another superb product from 3M. Always consider the length of any item when purchasing an abrasive tool or accessory. This disc pad... | |
| 3M Hookit coated 268L hook & loop disc uses aluminum oxide as the abrasive material and has a diameter of 3 in. 3M incorporates this aluminum oxide material into the... | |
| 3M Hookit coated 268L hook & loop disc uses aluminum oxide as the abrasive material and has a diameter of 5 in. 3M incorporates this aluminum oxide material into the... | |
| 3M Hookit coated 268L hook & loop disc uses aluminum oxide as the abrasive material and has a diameter of 6 in. 3M incorporates this aluminum oxide material into the... | |
| 3M Hookit coated 268L hook & loop disc uses aluminum oxide as the abrasive material and has a diameter of 8 in. 3M incorporates this aluminum oxide material into the... | |
| 3M Hookit coated 366L hook & loop disc uses aluminum oxide as the abrasive material and has a diameter of 3 in. 3M incorporates this aluminum oxide material into the... | |
| 3M Hookit coated 366L hook & loop disc uses aluminum oxide as the abrasive material and has a diameter of 5 in. 3M incorporates this aluminum oxide material into the... | |
| 3M Hookit coated 750U hook & loop disc has a diameter of 5 in. | |
| 3M Imperial 740I PSA disc uses aluminum oxide as the abrasive material and has a diameter of 5 in. 3M incorporates this aluminum oxide material into the PSA disc forming... | |
| 3M Imperial 740I PSA disc uses aluminum oxide as the abrasive material and has a diameter of 6 in. 3M incorporates this aluminum oxide material into the PSA disc forming... | |
| 3M Imperial 740I PSA disc uses aluminum oxide as the abrasive material and has a diameter of 8 in. 3M incorporates this aluminum oxide material into the PSA disc forming... | |
| 3M Imperial 740I PSA disc uses ceramic as the abrasive material and has a diameter of 6 in. 3M incorporates this ceramic material into the PSA disc forming a grit... | |
| 3M Imperial 740I PSA disc uses ceramic as the abrasive material and has a diameter of 8 in. 3M incorporates this ceramic material into the PSA disc forming a grit... | |
| 3M Imperial 745I PSA disc roll uses aluminum oxide as the abrasive material and has a diameter of 6 in. 3M incorporates this aluminum oxide material into the PSA disc... | |
| 3M Imperial 745I PSA disc uses aluminum oxide as the abrasive material and has a diameter of 8 in. 3M incorporates this aluminum oxide material into the PSA disc forming... | |
| 3M lapping film disc uses diamond as the abrasive material and has a diameter of 4 21/64 in. The abrasiveness of lapping film disc products is graded on the Micron... | |
| 3M lapping film disc uses diamond as the abrasive material and has a diameter of 4 in. The PSA attachment allows for easy mounting to the tool or pad. The... | |
| 3M lapping film disc uses diamond as the abrasive material and has a diameter of 6 in. The PSA attachment allows for easy mounting to the tool or pad. The... | |
| 3M Perfect-It polishing pad has a diameter of 3 in. The hook & loop attachment allows for easy mounting to the tool or pad. All abrasive products that rotate or... | |
| 3M Scotch-Brite non-woven 7447 Pro fiber disc uses A/O aluminum oxide AO as the abrasive material and has a diameter of 6 in. Since this product is non-woven, grade is... | |
|
3M Stikit 236U Aluminum Oxide Disc Roll Fine Grade P100 Grit - 5 in Diameter - 01197 -- 051131-01197
3M Stikit 236U Aluminum Oxide Disc Roll Fine Grade P100 Grit - 5 in Diameter - 01427 -- 051144-01427
3M Stikit 236U Aluminum Oxide Disc Roll Fine Grade P120 Grit - 5 in Diameter - 01196 -- 051131-01196
|
3M Stikit 236U PSA disc roll uses aluminum oxide as the abrasive material and has a diameter of 5 in. 3M incorporates this aluminum oxide material into the PSA disc... |
|
3M Stikit 236U Aluminum Oxide Disc Roll Fine Grade P100 Grit - 6 in Diameter - 01212 -- 051131-01212
3M Stikit 236U Aluminum Oxide Disc Roll Fine Grade P100 Grit - 6 in Diameter - 01442 -- 051144-01442
3M Stikit 236U Aluminum Oxide Disc Roll Fine Grade P120 Grit - 6 in Diameter - 01211 -- 051131-01211
|
3M Stikit 236U PSA disc roll uses aluminum oxide as the abrasive material and has a diameter of 6 in. 3M incorporates this aluminum oxide material into the PSA disc... |
| 3M Stikit 246U PSA disc roll uses aluminum oxide as the abrasive material and has a diameter of 5 in. 3M incorporates this aluminum oxide material into the PSA disc... | |
| 3M Stikit 246U PSA disc roll uses aluminum oxide as the abrasive material and has a diameter of 6 in. 3M incorporates this aluminum oxide material into the PSA disc... | |
| 3M Stikit 260L PSA disc uses aluminum oxide as the abrasive material and has a diameter of 6 in. 3M incorporates this aluminum oxide material into the PSA disc forming... | |
| 3M Stikit 375L PSA disc roll uses aluminum oxide as the abrasive material and has a diameter of 5 in. 3M incorporates this aluminum oxide material into the PSA disc... | |
| 3M Stikit coated 1375 PSA disc roll uses aluminum oxide as the abrasive material and has a diameter of 6 in. 3M incorporates this aluminum oxide material into the PSA... | |
| 3M Stikit coated 210U PSA disc roll uses aluminum oxide as the abrasive material and has a diameter of 5 in. 3M incorporates this aluminum oxide material into the PSA... | |
| 3M Stikit coated 214U PSA disc roll uses aluminum oxide as the abrasive material and has a diameter of 5 in. 3M incorporates this aluminum oxide material into the PSA... | |
| 3M Stikit coated 216U PSA disc roll uses aluminum oxide as the abrasive material and has a diameter of 5 in. 3M incorporates this aluminum oxide material into the PSA... | |
| 3M Stikit coated 216U PSA disc roll uses aluminum oxide as the abrasive material and has a diameter of 6 in. 3M incorporates this aluminum oxide material into the PSA... | |
| 3M Stikit coated 216U PSA disc roll uses aluminum oxide as the abrasive material and has a diameter of 8 in. 3M incorporates this aluminum oxide material into the PSA... | |
| 3M Stikit coated 255L PSA disc roll uses aluminum oxide as the abrasive material and has a diameter of 6 in. 3M incorporates this aluminum oxide material into the PSA... | |
| 3M Stikit coated 255L PSA disc roll uses aluminum oxide as the abrasive material and has a diameter of 6 in. | |
| 3M Stikit coated 255U PSA disc uses aluminum oxide as the abrasive material and has a diameter of 8 in. 3M incorporates this aluminum oxide material into the PSA disc... | |
| 3M Stikit coated 260L PSA disc uses aluminum oxide as the abrasive material and has a diameter of 5 in. 3M incorporates this aluminum oxide material into the PSA disc... | |
| 3M Stikit coated 261L PSA disc roll uses aluminum oxide as the abrasive material and has a diameter of 5 in. 3M incorporates this aluminum oxide material into the PSA... | |
| 3M Stikit coated 261L PSA disc roll uses aluminum oxide as the abrasive material and has a diameter of 6 in. 3M incorporates this aluminum oxide material into the PSA... | |
| 3M Stikit coated 265L PSA disc roll uses aluminum oxide as the abrasive material and has a diameter of 5 in. 3M incorporates this aluminum oxide material into the PSA... | |
| 3M Stikit coated 363I PSA disc roll uses aluminum oxide as the abrasive material and has a diameter of 5 in. 3M incorporates this aluminum oxide material into the PSA... | |
| 3M Stikit coated 363I PSA disc roll uses aluminum oxide as the abrasive material and has a diameter of 6 in. 3M incorporates this aluminum oxide material into the PSA... | |
| 3M Stikit coated 363I PSA disc roll uses aluminum oxide as the abrasive material and has a diameter of 8 in. 3M incorporates this aluminum oxide material into the PSA... | |
| 3M Stikit coated 763U PSA disc roll uses ceramic as the abrasive material and has a diameter of 8 in. 3M incorporates this ceramic material into the PSA disc roll... | |
| 3M Stikit PSA disc roll uses aluminum oxide as the abrasive material and has a diameter of 6 in. 3M incorporates this aluminum oxide material into the PSA disc roll... | |
| 3M Trizact coated 268XA PSA disc roll uses aluminum oxide as the abrasive material and has a diameter of 5 in. 3M incorporates this aluminum oxide material into the PSA... | |
| 3M Trizact coated 268XA PSA disc roll uses aluminum oxide as the abrasive material and has a diameter of 6 in. 3M incorporates this aluminum oxide material into the PSA... | |
| 3M Trizact coated 268XA PSA disc uses aluminum oxide as the abrasive material and has a diameter of 3 in. 3M incorporates this aluminum oxide material into the PSA disc... | |
| 3M Trizact coated 268XA PSA disc uses aluminum oxide as the abrasive material and has a diameter of 5 in. 3M incorporates this aluminum oxide material into the PSA disc... | |
| 3M Trizact coated 268XA PSA disc uses aluminum oxide as the abrasive material and has a diameter of 6 in. 3M incorporates this aluminum oxide material into the PSA disc... | |
| 3M Trizact coated 268XA PSA disc uses aluminum oxide as the abrasive material and has a diameter of 8 in. 3M incorporates this aluminum oxide material into the PSA disc... | |
| 3M Trizact coated 466LA PSA disc roll uses silicon carbide as the abrasive material and has a diameter of 1 1/4 in. 3M incorporates this silicon carbide material into the... | |
| 3M Trizact coated 466LA PSA disc roll uses silicon carbide as the abrasive material and has a diameter of 1 3/8 in. 3M incorporates this silicon carbide material into the... | |
| 3M Trizact coated 466LA PSA disc roll uses silicon carbide as the abrasive material and has a diameter of 2 in. 3M incorporates this silicon carbide material into the PSA... | |
| 3M Trizact coated 466LA PSA disc roll uses silicon carbide as the abrasive material and has a diameter of 3 in. 3M incorporates this silicon carbide material into the PSA... | |
| 3M Trizact coated 568XA PSA disc roll uses cerium oxide as the abrasive material and has a diameter of 5 in. | |
| 3M Trizact coated 568XA PSA disc uses cerium oxide as the abrasive material and has a diameter of 3 in. | |
| 3M Trizact coated 568XA PSA disc uses cerium oxide as the abrasive material and has a diameter of 5 in. | |
| 3M Trizact coated 568XA PSA disc uses cerium oxide as the abrasive material and has a diameter of 6 in. | |
| 3M Wetordry coated 286Q PSA disc roll uses aluminum oxide as the abrasive material and has a diameter of 5 in. 3M incorporates this aluminum oxide material into the PSA... | |
| 3M Wetordry coated 401Q PSA disc roll uses silicon carbide as the abrasive material and has a diameter of 1 3/8 in. 3M incorporates this silicon carbide material into the... | |
| 3M Wetordry coated 486Q PSA disc roll uses silicon carbide as the abrasive material and has a diameter of 5 in. 3M incorporates this silicon carbide material into the PSA... | |
| 3M Wetordry coated 486Q PSA disc roll uses silicon carbide as the abrasive material and has a diameter of 5 in. | |
| 3M(TM) Stikit(TM) Film Disc Roll 261L, 5 in x NH Die# 500X P120, 250 discs per roll 2 rolls per case | |
| 3M(TM) Stikit(TM) Gold Paper Dust Free Disc Roll 216U, 6 in x NH Die# 600HZ 6 Holes P400 A weight, 175 discs per roll 6 rolls per case | |
| 3M(TM) Stikit(TM) Paper Disc Roll 415U, 6 in x NH Die# 600Z 220 A weight, 250 discs per roll 4 rolls per case | |
| 3M(TM) Stikit(TM) Paper Dust Free Disc Roll 415U, 5 in x NH Die# 500FH 5 Holes 100 A weight, 125 discs per roll 8 rolls per case | |
| 3M(TM) Stikit(TM) Paper Dust Free Disc Roll 415U, 6 in x NH Die# 600HZ 6 Holes 120 A weight, 125 discs per roll 8 rolls per case | |
| 3M(TM) Stikit(TM) Paper Dust Free Disc Roll 415U, 6 in x NH Die# 600HZ 6 Holes 80 A weight, 125 discs per roll 8 rolls per case | |
| 3M(TM) Stikit(TM) White Gold Paper Disc Roll 214U, 5 in x NH Die# 500X 80 A weight, 125 discs per roll 10 rolls per case | |
| 3M(TM) Stikit(TM) White Gold Paper Disc Roll 214U, 5 in x NH Die# 500X P120 A weight, 125 discs per roll 10 rolls per case | |
| 3M(TM) Stikit(TM) White Gold Paper Disc Roll 214U, 5 in x NH Die# 500X P150 A weight, 175 discs per roll 6 rolls per case | |
| 3M(TM) Stikit(TM) White Gold Paper Disc Roll 214U, 5 in x NH Die# 500X P180 A weight, 175 discs per roll 6 rolls per case | |
| 3M(TM) Stikit(TM) White Gold Paper Disc Roll 214U, 5 in x NH Die# 500X P220 A weight, 175 discs per roll 6 rolls per case | |
| 3M(TM) Stikit(TM) White Gold Paper Disc Roll 214U, 5 in x NH Die# 500X P320 A weight, 175 discs per roll 6 rolls per case | |
| 3M(TM) Stikit(TM) White Gold Paper Disc Roll 214U, 6 in x NH Die# 600Z P100 A weight, 125 discs per roll 10 rolls per case | |
| 3M(TM) Stikit(TM) White Gold Paper Disc Roll 214U, 6 in x NH Die# 600Z P120 A weight, 125 discs per roll 10 rolls per case | |
| 3M(TM) Stikit(TM) White Gold Paper Disc Roll 214U, 6 in x NH Die# 600Z P150 A weight, 175 discs per roll 6 rolls per case | |
| 3M(TM) Stikit(TM) White Gold Paper Disc Roll 214U, 6 in x NH Die# 600Z P180 A weight, 175 discs per roll 6 rolls per case | |
| 3M(TM) Stikit(TM) White Gold Paper Disc Roll 214U, 6 in x NH Die# 600Z P220 A weight, 175 discs per roll 6 rolls per case | |
| 3M(TM) Stikit(TM) White Gold Paper Disc Roll 214U, 6 in x NH Die# 600Z P320 A weight, 175 discs per roll 6 rolls per case | |
| 3M(TM) Stikit(TM) White Gold Paper Dust Free Disc Roll 214U, 5 in x NH Die# 500FH 5 Holes P120 A weight, 125 discs per roll 10 rolls per case | |
| Dynabrade disc. | |
| Dynabrade pad has a diameter of 11 in. The hook & loop attachment allows for easy mounting to the tool or pad. | |
| Dynabrade pad has a diameter of 2 3/4 in. This pad uses foam for the polishing surface. The hook & loop attachment allows for easy mounting to the tool or... | |
| Dynabrade pad has a diameter of 2 in. | |
| Dynabrade pad has a diameter of 3 1/2 in. The hook & loop attachment allows for easy mounting to the tool or pad. | |
| Dynabrade pad has a diameter of 3 1/2 in. This pad uses foam for the polishing surface. The hook & loop attachment allows for easy mounting to the tool or... | |
| Dynabrade pad has a diameter of 3 2/3 in. This pad uses foam for the polishing surface. The hook & loop attachment allows for easy mounting to the tool or... | |
| Dynabrade pad has a diameter of 3 in. The hook & loop attachment allows for easy mounting to the tool or pad. | |
| Dynabrade pad has a diameter of 5 in. The hook & loop attachment allows for easy mounting to the tool or pad. | |
| Dynabrade pad has a diameter of 5 in. This pad uses foam for the polishing surface. The hook & loop attachment allows for easy mounting to the tool or pad. | |
| Dynabrade pad has a diameter of 5 in. | |
| Dynabrade pad has a diameter of 6 in. The hook & loop attachment allows for easy mounting to the tool or pad. | |
| Dynabrade pad has a diameter of 6 in. This pad uses foam for the polishing surface. The hook & loop attachment allows for easy mounting to the tool or pad. | |
| Dynabrade pad has a diameter of 8 in. The hook & loop attachment allows for easy mounting to the tool or pad. | |
| Dynabrade pad. The hook & loop attachment allows for easy mounting to the tool or pad. | |
| Dynabrade pad. | |
| Weiler Saber Tooth coated fiber disc uses ceramic as the abrasive material and has a diameter of 7 in. Weiler incorporates this ceramic material into the fiber disc forming a... | |
| Weiler Saber Tooth non-woven Type 27 flap disc uses ceramic as the abrasive material and has a diameter of 4 1/2 in. Since this product is non-woven, grade is generally... | |
| Weiler Saber Tooth non-woven Type 29 flap disc uses ceramic as the abrasive material and has a diameter of 4 1/2 in. Since this product is non-woven, grade is generally... | |
| Weiler Saber Tooth non-woven Type 29 flap disc uses ceramic as the abrasive material and has a diameter of 7 in. Since this product is non-woven, grade is generally used... | |
| Weiler Tiger Paw coated Type 27 flap disc uses zirconium as the abrasive material and has a diameter of 4 in. Weiler incorporates this zirconium material into the flap disc... | |
| Weiler Tiger Paw non-woven Type 27 flap disc uses zirconium as the abrasive material and has a diameter of 4 1/2 in. Since this product is non-woven, grade is generally... | |
| Weiler Tiger Paw non-woven Type 27 flap disc uses zirconium as the abrasive material and has a diameter of 4 in. Since this product is non-woven, grade is generally used... | |
| Weiler Tiger Paw non-woven Type 27 flap disc uses zirconium as the abrasive material and has a diameter of 5 in. Since this product is non-woven, grade is generally used... | |
| Weiler Tiger Paw non-woven Type 27 flap disc uses zirconium as the abrasive material and has a diameter of 7 in. Since this product is non-woven, grade is generally used... | |
| Weiler Tiger Paw non-woven Type 29 flap disc uses zirconium as the abrasive material and has a diameter of 4 1/2 in. Since this product is non-woven, grade is generally... | |
| Weiler Tiger Paw non-woven Type 29 flap disc uses zirconium as the abrasive material and has a diameter of 4 in. Since this product is non-woven, grade is generally used... | |
| Weiler Tiger Paw non-woven Type 29 flap disc uses zirconium as the abrasive material and has a diameter of 5 in. Since this product is non-woven, grade is generally used... | |
| Weiler Tiger Paw non-woven Type 29 flap disc uses zirconium as the abrasive material and has a diameter of 7 in. Since this product is non-woven, grade is generally used... |
| Next >> |