3M 3M Scotch 234 Tan Masking/Painter's Tape - 6 mm Width x 55 m Length - 02978 70006323631

Description
3M Scotch 234 tan masking/painter's tape comes in a 6 mm width, 55 m length, uses a rubber adhesive and is packaged 144 per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is chemical-resistant, heat-resistant.
Description
3M Scotch 234 tan masking/painter's tape comes in a 6 mm width, 55 m length, uses a rubber adhesive and is packaged 144 per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is chemical-resistant, heat-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 234 Tan Masking/Painter's Tape - 6 mm Width x 55 m Length - 02978 - 021200-02978 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 234 Tan Masking/Painter's Tape - 6 mm Width x 55 m Length - 02978
021200-02978
3M Scotch 234 Tan Masking/Painter's Tape - 6 mm Width x 55 m Length - 02978 021200-02978
3M Scotch 234 tan masking/painter's tape comes in a 6 mm width, 55 m length, uses a rubber adhesive and is packaged 144 per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is chemical-resistant, heat-resistant.

3M Scotch 234 tan masking/painter's tape comes in a 6 mm width, 55 m length, uses a rubber adhesive and is packaged 144 per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is chemical-resistant, heat-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-02978
Product Name 3M Scotch 234 Tan Masking/Painter's Tape - 6 mm Width x 55 m Length - 02978
Color Tan
Unlock Full Specs
to access all available technical data

Similar Products

ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Polyimide High Temperature Masking Tape - MCT-800-3/4 - MOCAP LLC
Specs
Features Removable / Reusable
Width 0.7520 inches (19.1 mm)
Carrier / Backing Polyimide
View Details