3M 3M Scotch 232 Tan Masking/Painter's Tape - 96 mm Width x 55 m Length - 02859 70006322328

Description
3M Scotch 232 tan masking/painter's tape comes in a 96 mm width, 55 m length, uses a rubber adhesive and is packaged 8 per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is chemical-resistant.
Description
3M Scotch 232 tan masking/painter's tape comes in a 96 mm width, 55 m length, uses a rubber adhesive and is packaged 8 per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is chemical-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 232 Tan Masking/Painter's Tape - 96 mm Width x 55 m Length - 02859 - 021200-02859 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 232 Tan Masking/Painter's Tape - 96 mm Width x 55 m Length - 02859
021200-02859
3M Scotch 232 Tan Masking/Painter's Tape - 96 mm Width x 55 m Length - 02859 021200-02859
3M Scotch 232 tan masking/painter's tape comes in a 96 mm width, 55 m length, uses a rubber adhesive and is packaged 8 per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is chemical-resistant.

3M Scotch 232 tan masking/painter's tape comes in a 96 mm width, 55 m length, uses a rubber adhesive and is packaged 8 per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is chemical-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-02859
Product Name 3M Scotch 232 Tan Masking/Painter's Tape - 96 mm Width x 55 m Length - 02859
Color Tan
Unlock Full Specs
to access all available technical data

Similar Products

High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Polyester High Temperature Masking Tape - MCT-620-1/4 - MOCAP LLC
Specs
Features Removable / Reusable
Width 0.2520 inches (6.4 mm)
Carrier / Backing Polyester
View Details
PTFE Tpae series - e-PTFE 76 0.5 - Oak-Trees, Inc.
Specs
Width 0.0236 to 2.36 inches (0.6000 to 60 mm)
Thickness 0.0030 inches (0.0760 mm)
Carrier / Backing Plastic / Polymer; PTFE
View Details