3M 3M 200 Tan Masking/Painter's Tape - 48 mm Width x 55 m Length - 53466 70006164159

Description
3M 200 tan masking/painter's tape comes in a 48 mm width, 55 m length, uses a rubber adhesive and is packaged 24 per case. Can be used to a maximum temperature of +200 F. In addition to the other properties this product is sliver-resistant.
Description
3M 200 tan masking/painter's tape comes in a 48 mm width, 55 m length, uses a rubber adhesive and is packaged 24 per case. Can be used to a maximum temperature of +200 F. In addition to the other properties this product is sliver-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M 200 Tan Masking/Painter's Tape - 48 mm Width x 55 m Length - 53466 - 048011-53466 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 200 Tan Masking/Painter's Tape - 48 mm Width x 55 m Length - 53466
048011-53466
3M 200 Tan Masking/Painter's Tape - 48 mm Width x 55 m Length - 53466 048011-53466
3M 200 tan masking/painter's tape comes in a 48 mm width, 55 m length, uses a rubber adhesive and is packaged 24 per case. Can be used to a maximum temperature of +200 F. In addition to the other properties this product is sliver-resistant.

3M 200 tan masking/painter's tape comes in a 48 mm width, 55 m length, uses a rubber adhesive and is packaged 24 per case. Can be used to a maximum temperature of +200 F. In addition to the other properties this product is sliver-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 048011-53466
Product Name 3M 200 Tan Masking/Painter's Tape - 48 mm Width x 55 m Length - 53466
Color Tan
Unlock Full Specs
to access all available technical data

Similar Products

Masking Tapes - 677028 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color Yellow
Width 0.7087 inches (18 mm)
View Details
Economy Purpose Duct Tape - 219 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0090 inches (0.2286 mm)
Adhesive Polyethylene Coated Cloth
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details