3M 3M Scotch 256 White Masking/Painter's Tape - 2 31/50 in Width x 60 yd Length - 05899 70006378643

Description
3M Scotch 256 white masking/painter's tape comes in a 2 31/50 in width, 60 yd length, uses a rubber adhesive and is packaged 1 per inner, 12 per case. Can be used to a maximum temperature of +200 F.
Description
3M Scotch 256 white masking/painter's tape comes in a 2 31/50 in width, 60 yd length, uses a rubber adhesive and is packaged 1 per inner, 12 per case. Can be used to a maximum temperature of +200 F.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 256 White Masking/Painter's Tape - 2 31/50 in Width x 60 yd Length - 05899 - 051115-05899 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 256 White Masking/Painter's Tape - 2 31/50 in Width x 60 yd Length - 05899
051115-05899
3M Scotch 256 White Masking/Painter's Tape - 2 31/50 in Width x 60 yd Length - 05899 051115-05899
3M Scotch 256 white masking/painter's tape comes in a 2 31/50 in width, 60 yd length, uses a rubber adhesive and is packaged 1 per inner, 12 per case. Can be used to a maximum temperature of +200 F.

3M Scotch 256 white masking/painter's tape comes in a 2 31/50 in width, 60 yd length, uses a rubber adhesive and is packaged 1 per inner, 12 per case. Can be used to a maximum temperature of +200 F.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-05899
Product Name 3M Scotch 256 White Masking/Painter's Tape - 2 31/50 in Width x 60 yd Length - 05899
Color White
Unlock Full Specs
to access all available technical data

Similar Products

Masking Tapes - 2796668 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color Amber
Width 0.5906 inches (15 mm)
View Details
General Purpose Temp Surface Protection Tape - 15CV825 - Budnick Converting, Inc.
Specs
Type Adhesive
Features Protective
Thickness 0.0015 inches (0.0381 mm)
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details