3M 3M Tartan 2515 Tan Masking/Painter's Tape - 36 mm Width x 55 m Length - 53964 70006356276

Description
3M Tartan 2515 tan masking/painter's tape comes in a 36 mm width, 55 m length, uses a rubber adhesive and is packaged 24 per case. Can be used to a maximum temperature of +200 F. In addition to the other properties this product is moisture-resistant.
Description
3M Tartan 2515 tan masking/painter's tape comes in a 36 mm width, 55 m length, uses a rubber adhesive and is packaged 24 per case. Can be used to a maximum temperature of +200 F. In addition to the other properties this product is moisture-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Tartan 2515 Tan Masking/Painter's Tape - 36 mm Width x 55 m Length - 53964 - 048011-53964 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Tartan 2515 Tan Masking/Painter's Tape - 36 mm Width x 55 m Length - 53964
048011-53964
3M Tartan 2515 Tan Masking/Painter's Tape - 36 mm Width x 55 m Length - 53964 048011-53964
3M Tartan 2515 tan masking/painter's tape comes in a 36 mm width, 55 m length, uses a rubber adhesive and is packaged 24 per case. Can be used to a maximum temperature of +200 F. In addition to the other properties this product is moisture-resistant.

3M Tartan 2515 tan masking/painter's tape comes in a 36 mm width, 55 m length, uses a rubber adhesive and is packaged 24 per case. Can be used to a maximum temperature of +200 F. In addition to the other properties this product is moisture-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 048011-53964
Product Name 3M Tartan 2515 Tan Masking/Painter's Tape - 36 mm Width x 55 m Length - 53964
Color Tan
Unlock Full Specs
to access all available technical data

Similar Products

Masking Tapes - 677038 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Transparent
Color Transparent
Width 2.95 inches (75 mm)
View Details
Foil / Glass Fabric Flame Spray Mask - 495 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0140 inches (0.3556 mm)
Adhesive PTFE Coated Fiberglass
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details