3M 3M Scotch 2693 Tan Masking/Painter's Tape - 57 in Width x 180 yd Length - 96327 70006396884

Description
3M Scotch 2693 tan masking/painter's tape comes in a 57 in width, 180 yd length, uses a rubber adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +325 F. In addition to the other properties this product is heat-resistant.
Description
3M Scotch 2693 tan masking/painter's tape comes in a 57 in width, 180 yd length, uses a rubber adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +325 F. In addition to the other properties this product is heat-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 2693 Tan Masking/Painter's Tape - 57 in Width x 180 yd Length - 96327 - 051138-96327 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 2693 Tan Masking/Painter's Tape - 57 in Width x 180 yd Length - 96327
051138-96327
3M Scotch 2693 Tan Masking/Painter's Tape - 57 in Width x 180 yd Length - 96327 051138-96327
3M Scotch 2693 tan masking/painter's tape comes in a 57 in width, 180 yd length, uses a rubber adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +325 F. In addition to the other properties this product is heat-resistant.

3M Scotch 2693 tan masking/painter's tape comes in a 57 in width, 180 yd length, uses a rubber adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +325 F. In addition to the other properties this product is heat-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051138-96327
Product Name 3M Scotch 2693 Tan Masking/Painter's Tape - 57 in Width x 180 yd Length - 96327
Color Tan
Unlock Full Specs
to access all available technical data

Similar Products

Masking Tapes - 1846804 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color Beige
Width 0.7480 inches (19 mm)
View Details
Polyimide Tape - 2345-5 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; Polyimide Tape
Thickness 0.0065 inches (0.1651 mm)
Adhesive Polyimide
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details