3M 3M Scotch 2517 Brown Masking/Painter's Tape - 119 mm Width x 54.999 m Length - 48571 70006320025

Description
3M Scotch 2517 brown masking/painter's tape comes in a 119 mm width, 54.999 m length, uses a rubber adhesive and is packaged 8 per case. Can be used to a maximum temperature of +300 F. In addition to the other properties this product is moisture-resistant.
Description
3M Scotch 2517 brown masking/painter's tape comes in a 119 mm width, 54.999 m length, uses a rubber adhesive and is packaged 8 per case. Can be used to a maximum temperature of +300 F. In addition to the other properties this product is moisture-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 2517 Brown Masking/Painter's Tape - 119 mm Width x 54.999 m Length - 48571 - 021200-48571 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 2517 Brown Masking/Painter's Tape - 119 mm Width x 54.999 m Length - 48571
021200-48571
3M Scotch 2517 Brown Masking/Painter's Tape - 119 mm Width x 54.999 m Length - 48571 021200-48571
3M Scotch 2517 brown masking/painter's tape comes in a 119 mm width, 54.999 m length, uses a rubber adhesive and is packaged 8 per case. Can be used to a maximum temperature of +300 F. In addition to the other properties this product is moisture-resistant.

3M Scotch 2517 brown masking/painter's tape comes in a 119 mm width, 54.999 m length, uses a rubber adhesive and is packaged 8 per case. Can be used to a maximum temperature of +300 F. In addition to the other properties this product is moisture-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-48571
Product Name 3M Scotch 2517 Brown Masking/Painter's Tape - 119 mm Width x 54.999 m Length - 48571
Color Brown
Unlock Full Specs
to access all available technical data

Similar Products

Masking Tapes - 677030 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color Blue
Width 1.97 inches (50 mm)
View Details
Utility Grade Duct Tape - 142 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0085 inches (0.2159 mm)
Adhesive Polyethylene Coated Cloth
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details