3M 3M 8403 Green Masking/Painter's Tape - 3 in Width x 72 yd Length - 61461 70006103892

Description
3M 8403 green masking/painter's tape comes in a 3 in width, 72 yd length, uses a silicone adhesive and is packaged 12 per case. Can be used in the following temperature range: -60 F to +350 F. In addition to the other properties this product is tear-resistant.
Description
3M 8403 green masking/painter's tape comes in a 3 in width, 72 yd length, uses a silicone adhesive and is packaged 12 per case. Can be used in the following temperature range: -60 F to +350 F. In addition to the other properties this product is tear-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M 8403 Green Masking/Painter's Tape - 3 in Width x 72 yd Length - 61461 - 021200-61461 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 8403 Green Masking/Painter's Tape - 3 in Width x 72 yd Length - 61461
021200-61461
3M 8403 Green Masking/Painter's Tape - 3 in Width x 72 yd Length - 61461 021200-61461
3M 8403 green masking/painter's tape comes in a 3 in width, 72 yd length, uses a silicone adhesive and is packaged 12 per case. Can be used in the following temperature range: -60 F to +350 F. In addition to the other properties this product is tear-resistant.

3M 8403 green masking/painter's tape comes in a 3 in width, 72 yd length, uses a silicone adhesive and is packaged 12 per case. Can be used in the following temperature range: -60 F to +350 F. In addition to the other properties this product is tear-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-61461
Product Name 3M 8403 Green Masking/Painter's Tape - 3 in Width x 72 yd Length - 61461
Color Green
Unlock Full Specs
to access all available technical data

Similar Products

Duct Tapes - 315711 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color White
Width 0.4724 inches (12 mm)
View Details
Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Fiberglass Tape - HYTEX® 1000 Textiles - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details