3M 3M Scotch 2380 Tan Masking/Painter's Tape - 45 mm Width x 55 m Length - 95485 70006389020

Description
3M Scotch 2380 tan masking/painter's tape comes in a 45 mm width, 55 m length, uses a rubber adhesive and is packaged 8 per box, 3 boxes per case. Can be used to a maximum temperature of +325 F. In addition to the other properties this product is chemical-resistant, heat-resistant.
Description
3M Scotch 2380 tan masking/painter's tape comes in a 45 mm width, 55 m length, uses a rubber adhesive and is packaged 8 per box, 3 boxes per case. Can be used to a maximum temperature of +325 F. In addition to the other properties this product is chemical-resistant, heat-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 2380 Tan Masking/Painter's Tape - 45 mm Width x 55 m Length - 95485 - 051138-95485 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 2380 Tan Masking/Painter's Tape - 45 mm Width x 55 m Length - 95485
051138-95485
3M Scotch 2380 Tan Masking/Painter's Tape - 45 mm Width x 55 m Length - 95485 051138-95485
3M Scotch 2380 tan masking/painter's tape comes in a 45 mm width, 55 m length, uses a rubber adhesive and is packaged 8 per box, 3 boxes per case. Can be used to a maximum temperature of +325 F. In addition to the other properties this product is chemical-resistant, heat-resistant.

3M Scotch 2380 tan masking/painter's tape comes in a 45 mm width, 55 m length, uses a rubber adhesive and is packaged 8 per box, 3 boxes per case. Can be used to a maximum temperature of +325 F. In addition to the other properties this product is chemical-resistant, heat-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051138-95485
Product Name 3M Scotch 2380 Tan Masking/Painter's Tape - 45 mm Width x 55 m Length - 95485
Color Tan
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Fiberglass Tape - HYTEX® 1000 Textiles - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
5 mil High Performance Acrylic Transfer Adhesive - 1905 - Budnick Converting, Inc.
Specs
Type Adhesive; Transfer
Thickness 0.0050 inches (0.1270 mm)
View Details
Masking Tapes - 677034 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color Bronze
Width 1.89 inches (48 mm)
Thickness 0.0016 inches (0.0410 mm)
View Details