3M 3M Scotch 218 Green Masking/Painter's Tape - 3 in Width x 60 yd Length - 44452 70006284973

Description
3M Scotch 218 green masking/painter's tape comes in a 3 in width, 60 yd length, uses a rubber adhesive and is packaged 12 per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is chemical-resistant, moisture-resistant.
Description
3M Scotch 218 green masking/painter's tape comes in a 3 in width, 60 yd length, uses a rubber adhesive and is packaged 12 per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is chemical-resistant, moisture-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 218 Green Masking/Painter's Tape - 3 in Width x 60 yd Length - 44452 - 021200-44452 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 218 Green Masking/Painter's Tape - 3 in Width x 60 yd Length - 44452
021200-44452
3M Scotch 218 Green Masking/Painter's Tape - 3 in Width x 60 yd Length - 44452 021200-44452
3M Scotch 218 green masking/painter's tape comes in a 3 in width, 60 yd length, uses a rubber adhesive and is packaged 12 per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is chemical-resistant, moisture-resistant.

3M Scotch 218 green masking/painter's tape comes in a 3 in width, 60 yd length, uses a rubber adhesive and is packaged 12 per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is chemical-resistant, moisture-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-44452
Product Name 3M Scotch 218 Green Masking/Painter's Tape - 3 in Width x 60 yd Length - 44452
Color Green
Unlock Full Specs
to access all available technical data

Similar Products

Masking Tapes - 1846800 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color Beige
Width 1.5 inches (38 mm)
View Details
Skived PTFE Tape - 2045-10 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; Skived PTFE Tape
Thickness 0.0115 inches (0.2921 mm)
Adhesive PTFE - Skived
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details