3M 3M Scotch 4737T Blue Masking/Painter's Tape - 1/4 in Width x 36 yd Length - 72246 70006173952

Description
3M Scotch 4737T blue masking/painter's tape comes in a 1/4 in width, 36 yd length, uses a rubber adhesive and is packaged 144 per case. Can be used to a maximum temperature of +300 F. In addition to the other properties this product is heat-resistant.
Description
3M Scotch 4737T blue masking/painter's tape comes in a 1/4 in width, 36 yd length, uses a rubber adhesive and is packaged 144 per case. Can be used to a maximum temperature of +300 F. In addition to the other properties this product is heat-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 4737T Blue Masking/Painter's Tape - 1/4 in Width x 36 yd Length - 72246 - 021200-72246 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 4737T Blue Masking/Painter's Tape - 1/4 in Width x 36 yd Length - 72246
021200-72246
3M Scotch 4737T Blue Masking/Painter's Tape - 1/4 in Width x 36 yd Length - 72246 021200-72246
3M Scotch 4737T blue masking/painter's tape comes in a 1/4 in width, 36 yd length, uses a rubber adhesive and is packaged 144 per case. Can be used to a maximum temperature of +300 F. In addition to the other properties this product is heat-resistant.

3M Scotch 4737T blue masking/painter's tape comes in a 1/4 in width, 36 yd length, uses a rubber adhesive and is packaged 144 per case. Can be used to a maximum temperature of +300 F. In addition to the other properties this product is heat-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-72246
Product Name 3M Scotch 4737T Blue Masking/Painter's Tape - 1/4 in Width x 36 yd Length - 72246
Color Blue
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
Masking Tapes - 677038 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Transparent
Color Transparent
Width 2.95 inches (75 mm)
View Details
Polyester High Temperature Masking Tape - MCT-620-3 - MOCAP LLC
Specs
Features Removable / Reusable
Width 3 inches (76.2 mm)
Carrier / Backing Polyester
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details