3M 3M Scotch 218 Green Masking/Painter's Tape - 1/4 in Width x 60 yd Length - 16028 70006062262

Description
3M Scotch 218 green masking/painter's tape comes in a 1/4 in width, 60 yd length, uses a rubber adhesive and is packaged 144 per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is chemical-resistant, moisture-resistant.
Description
3M Scotch 218 green masking/painter's tape comes in a 1/4 in width, 60 yd length, uses a rubber adhesive and is packaged 144 per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is chemical-resistant, moisture-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 218 Green Masking/Painter's Tape - 1/4 in Width x 60 yd Length - 16028 - 021200-16028 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 218 Green Masking/Painter's Tape - 1/4 in Width x 60 yd Length - 16028
021200-16028
3M Scotch 218 Green Masking/Painter's Tape - 1/4 in Width x 60 yd Length - 16028 021200-16028
3M Scotch 218 green masking/painter's tape comes in a 1/4 in width, 60 yd length, uses a rubber adhesive and is packaged 144 per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is chemical-resistant, moisture-resistant.

3M Scotch 218 green masking/painter's tape comes in a 1/4 in width, 60 yd length, uses a rubber adhesive and is packaged 144 per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is chemical-resistant, moisture-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-16028
Product Name 3M Scotch 218 Green Masking/Painter's Tape - 1/4 in Width x 60 yd Length - 16028
Color Green
Unlock Full Specs
to access all available technical data

Similar Products

Silica Textiles - SILTEX® Tape - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Polyimide High Temperature Masking Tape - MCT-800-1/4 - MOCAP LLC
Specs
Features Removable / Reusable
Width 0.2520 inches (6.4 mm)
Carrier / Backing Polyimide
View Details
Shiled tape ALPET series - AL Shiled 9710 - Oak-Trees, Inc.
Specs
Type Adhesive
Features Electrically Conductive / Anti-Static
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
View Details
Masking Tapes - 677039 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color Amber
Adhesive Silicone
View Details