3M 3M 470 Tan Masking/Painter's Tape - 1 1/2 in Width x 36 yd Length - 86147 70006135977

Description
3M 470 tan masking/painter's tape comes in a 1 1/2 in width, 36 yd length, uses a rubber adhesive and is packaged 24 per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is abrasion-resistant, chemical-resistant.
Description
3M 470 tan masking/painter's tape comes in a 1 1/2 in width, 36 yd length, uses a rubber adhesive and is packaged 24 per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is abrasion-resistant, chemical-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M 470 Tan Masking/Painter's Tape - 1 1/2 in Width x 36 yd Length - 86147 - 021200-86147 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 470 Tan Masking/Painter's Tape - 1 1/2 in Width x 36 yd Length - 86147
021200-86147
3M 470 Tan Masking/Painter's Tape - 1 1/2 in Width x 36 yd Length - 86147 021200-86147
3M 470 tan masking/painter's tape comes in a 1 1/2 in width, 36 yd length, uses a rubber adhesive and is packaged 24 per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is abrasion-resistant, chemical-resistant.

3M 470 tan masking/painter's tape comes in a 1 1/2 in width, 36 yd length, uses a rubber adhesive and is packaged 24 per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-86147
Product Name 3M 470 Tan Masking/Painter's Tape - 1 1/2 in Width x 36 yd Length - 86147
Color Tan
Unlock Full Specs
to access all available technical data

Similar Products

Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective; Transparent
Adhesive Acrylic
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Polyester High Temperature Masking Tape - MCT-620-1/4 - MOCAP LLC
Specs
Features Removable / Reusable
Width 0.2520 inches (6.4 mm)
Carrier / Backing Polyester
View Details