3M 3M Scotch 234 Tan Masking/Painter's Tape - 9 in Width x 180 yd Length - 94945 70006384054

Description
3M Scotch 234 tan masking/painter's tape comes in a 9 in width, 180 yd length, uses a rubber adhesive and is packaged 1 per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is chemical-resistant, heat-resistant.
Description
3M Scotch 234 tan masking/painter's tape comes in a 9 in width, 180 yd length, uses a rubber adhesive and is packaged 1 per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is chemical-resistant, heat-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 234 Tan Masking/Painter's Tape - 9 in Width x 180 yd Length - 94945 - 051138-94945 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 234 Tan Masking/Painter's Tape - 9 in Width x 180 yd Length - 94945
051138-94945
3M Scotch 234 Tan Masking/Painter's Tape - 9 in Width x 180 yd Length - 94945 051138-94945
3M Scotch 234 tan masking/painter's tape comes in a 9 in width, 180 yd length, uses a rubber adhesive and is packaged 1 per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is chemical-resistant, heat-resistant.

3M Scotch 234 tan masking/painter's tape comes in a 9 in width, 180 yd length, uses a rubber adhesive and is packaged 1 per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is chemical-resistant, heat-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051138-94945
Product Name 3M Scotch 234 Tan Masking/Painter's Tape - 9 in Width x 180 yd Length - 94945
Color Tan
Unlock Full Specs
to access all available technical data

Similar Products

Duct Tapes - 315705 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color Brown
Width 0.9843 inches (25 mm)
View Details
Silicone Rubber Glass Cloth - 504 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0220 inches (0.5588 mm)
Adhesive Silicone Rubber/Glass Cloth
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details