3M 3M Scotch 2380 Tan Masking/Painter's Tape - 5/8 in Width x 180 yd Length - 94901 70006383601

Description
3M Scotch 2380 tan masking/painter's tape comes in a 5/8 in width, 180 yd length, uses a rubber adhesive and is packaged 14 per case. Can be used to a maximum temperature of +325 F. In addition to the other properties this product is chemical-resistant, heat-resistant.
Description
3M Scotch 2380 tan masking/painter's tape comes in a 5/8 in width, 180 yd length, uses a rubber adhesive and is packaged 14 per case. Can be used to a maximum temperature of +325 F. In addition to the other properties this product is chemical-resistant, heat-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 2380 Tan Masking/Painter's Tape - 5/8 in Width x 180 yd Length - 94901 - 051138-94901 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 2380 Tan Masking/Painter's Tape - 5/8 in Width x 180 yd Length - 94901
051138-94901
3M Scotch 2380 Tan Masking/Painter's Tape - 5/8 in Width x 180 yd Length - 94901 051138-94901
3M Scotch 2380 tan masking/painter's tape comes in a 5/8 in width, 180 yd length, uses a rubber adhesive and is packaged 14 per case. Can be used to a maximum temperature of +325 F. In addition to the other properties this product is chemical-resistant, heat-resistant.

3M Scotch 2380 tan masking/painter's tape comes in a 5/8 in width, 180 yd length, uses a rubber adhesive and is packaged 14 per case. Can be used to a maximum temperature of +325 F. In addition to the other properties this product is chemical-resistant, heat-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051138-94901
Product Name 3M Scotch 2380 Tan Masking/Painter's Tape - 5/8 in Width x 180 yd Length - 94901
Color Tan
Unlock Full Specs
to access all available technical data

Similar Products

ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Polyester High Temperature Masking Tape - MCT-620-7/8 - MOCAP LLC
Specs
Features Removable / Reusable
Width 0.8740 inches (22.2 mm)
Carrier / Backing Polyester
View Details