3M 3M 8402 Green Masking/Painter's Tape - 5 3/25 in Width x 72 yd Length - 94942 70006384021

Description
3M 8402 green masking/painter's tape comes in a 5 3/25 in width, 72 yd length, uses a silicone adhesive and is packaged 8 per case. Can be used in the following temperature range: -60 F to +350 F. In addition to the other properties this product is abrasion-resistant, chemical-resistant, heat-resistant.
Description
3M 8402 green masking/painter's tape comes in a 5 3/25 in width, 72 yd length, uses a silicone adhesive and is packaged 8 per case. Can be used in the following temperature range: -60 F to +350 F. In addition to the other properties this product is abrasion-resistant, chemical-resistant, heat-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M 8402 Green Masking/Painter's Tape - 5 3/25 in Width x 72 yd Length - 94942 - 051138-94942 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 8402 Green Masking/Painter's Tape - 5 3/25 in Width x 72 yd Length - 94942
051138-94942
3M 8402 Green Masking/Painter's Tape - 5 3/25 in Width x 72 yd Length - 94942 051138-94942
3M 8402 green masking/painter's tape comes in a 5 3/25 in width, 72 yd length, uses a silicone adhesive and is packaged 8 per case. Can be used in the following temperature range: -60 F to +350 F. In addition to the other properties this product is abrasion-resistant, chemical-resistant, heat-resistant.

3M 8402 green masking/painter's tape comes in a 5 3/25 in width, 72 yd length, uses a silicone adhesive and is packaged 8 per case. Can be used in the following temperature range: -60 F to +350 F. In addition to the other properties this product is abrasion-resistant, chemical-resistant, heat-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051138-94942
Product Name 3M 8402 Green Masking/Painter's Tape - 5 3/25 in Width x 72 yd Length - 94942
Color Green
Unlock Full Specs
to access all available technical data

Similar Products

Masking Tapes - 1846804 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color Beige
Width 0.7480 inches (19 mm)
View Details
TartanT 200 Masking Tape - 200 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0045 inches (0.1143 mm)
Adhesive Crepe Paper
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details