3M Scotch 213 tan masking/painter's tape comes in a 48 in width, 180 yd length, uses a rubber adhesive and is packaged 1 per case. Can be used to a maximum temperature of +350 F. In addition to the other properties this product is chemical-resistant, moisture-resistant, tear-resistant.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Industrial Tapes |
| Product Number | 051138-94857 |
| Product Name | 3M Scotch 213 Tan Masking/Painter's Tape - 48 in Width x 180 yd Length - 94857 |
| Color | Tan |