3M 3M Scotch 2308 Tan Masking/Painter's Tape - 24 mm Width x 55 m Length - 06546 70006281433

Description
3M Scotch 2308 tan masking/painter's tape comes in a 24 mm width, 55 m length, uses a rubber adhesive and is packaged 36 per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is sliver-resistant, tear-resistant.
Description
3M Scotch 2308 tan masking/painter's tape comes in a 24 mm width, 55 m length, uses a rubber adhesive and is packaged 36 per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is sliver-resistant, tear-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 2308 Tan Masking/Painter's Tape - 24 mm Width x 55 m Length - 06546 - 051131-06546 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 2308 Tan Masking/Painter's Tape - 24 mm Width x 55 m Length - 06546
051131-06546
3M Scotch 2308 Tan Masking/Painter's Tape - 24 mm Width x 55 m Length - 06546 051131-06546
3M Scotch 2308 tan masking/painter's tape comes in a 24 mm width, 55 m length, uses a rubber adhesive and is packaged 36 per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is sliver-resistant, tear-resistant.

3M Scotch 2308 tan masking/painter's tape comes in a 24 mm width, 55 m length, uses a rubber adhesive and is packaged 36 per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is sliver-resistant, tear-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051131-06546
Product Name 3M Scotch 2308 Tan Masking/Painter's Tape - 24 mm Width x 55 m Length - 06546
Color Tan
Unlock Full Specs
to access all available technical data

Similar Products

Duct Tapes - 315705 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color Brown
Width 0.9843 inches (25 mm)
View Details
Premium Dead-Soft Foil Tape - 360-17 - Budnick Converting, Inc.
Specs
Thickness 0.0170 inches (0.4318 mm)
Adhesive Aluminum
Peel 12.5 lbs/in (21.89 N/cm)
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details