3M 3M Scotch 232 Tan Masking/Painter's Tape - 144 mm Width x 54.999 m Length - 02860 70006322336

Description
3M Scotch 232 tan masking/painter's tape comes in a 144 mm width, 54.999 m length, uses a rubber adhesive and is packaged 8 per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is chemical-resistant.
Description
3M Scotch 232 tan masking/painter's tape comes in a 144 mm width, 54.999 m length, uses a rubber adhesive and is packaged 8 per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is chemical-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 232 Tan Masking/Painter's Tape - 144 mm Width x 54.999 m Length - 02860 - 021200-02860 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 232 Tan Masking/Painter's Tape - 144 mm Width x 54.999 m Length - 02860
021200-02860
3M Scotch 232 Tan Masking/Painter's Tape - 144 mm Width x 54.999 m Length - 02860 021200-02860
3M Scotch 232 tan masking/painter's tape comes in a 144 mm width, 54.999 m length, uses a rubber adhesive and is packaged 8 per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is chemical-resistant.

3M Scotch 232 tan masking/painter's tape comes in a 144 mm width, 54.999 m length, uses a rubber adhesive and is packaged 8 per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is chemical-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-02860
Product Name 3M Scotch 232 Tan Masking/Painter's Tape - 144 mm Width x 54.999 m Length - 02860
Color Tan
Unlock Full Specs
to access all available technical data

Similar Products

Masking Tapes - 2121691 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color Brown
Width 0.9843 inches (25 mm)
View Details
Adhesive Transfer - 1666 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; Transfer
Thickness 0.0020 inches (0.0508 mm)
Peel 3.5 lbs/in (6.13 N/cm)
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details