3M 3M Scotch 2517 Brown Masking/Painter's Tape - 139 mm Width x 54.999 m Length - 94614 70006380706

Description
3M Scotch 2517 brown masking/painter's tape comes in a 139 mm width, 54.999 m length, uses a rubber adhesive and is packaged 1 per inner box, 8 per case. Can be used to a maximum temperature of +300 F. In addition to the other properties this product is moisture-resistant.
Description
3M Scotch 2517 brown masking/painter's tape comes in a 139 mm width, 54.999 m length, uses a rubber adhesive and is packaged 1 per inner box, 8 per case. Can be used to a maximum temperature of +300 F. In addition to the other properties this product is moisture-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 2517 Brown Masking/Painter's Tape - 139 mm Width x 54.999 m Length - 94614 - 051138-94614 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 2517 Brown Masking/Painter's Tape - 139 mm Width x 54.999 m Length - 94614
051138-94614
3M Scotch 2517 Brown Masking/Painter's Tape - 139 mm Width x 54.999 m Length - 94614 051138-94614
3M Scotch 2517 brown masking/painter's tape comes in a 139 mm width, 54.999 m length, uses a rubber adhesive and is packaged 1 per inner box, 8 per case. Can be used to a maximum temperature of +300 F. In addition to the other properties this product is moisture-resistant.

3M Scotch 2517 brown masking/painter's tape comes in a 139 mm width, 54.999 m length, uses a rubber adhesive and is packaged 1 per inner box, 8 per case. Can be used to a maximum temperature of +300 F. In addition to the other properties this product is moisture-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051138-94614
Product Name 3M Scotch 2517 Brown Masking/Painter's Tape - 139 mm Width x 54.999 m Length - 94614
Color Brown
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
Silica Textiles - SILTEX® Tape - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
White PE Foam Double Coated Rubber - 2108 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.1298 inches (3.3 mm)
Adhesive PE - Polyethylene
View Details