3M 3M Scotch 232 Tan Masking/Painter's Tape - 150 mm Width x 55 m Length - 02856 70006323136

Description
3M Scotch 232 tan masking/painter's tape comes in a 150 mm width, 55 m length, uses a rubber adhesive and is packaged 60 per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is chemical-resistant.
Description
3M Scotch 232 tan masking/painter's tape comes in a 150 mm width, 55 m length, uses a rubber adhesive and is packaged 60 per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is chemical-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 232 Tan Masking/Painter's Tape - 150 mm Width x 55 m Length - 02856 - 021200-02856 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 232 Tan Masking/Painter's Tape - 150 mm Width x 55 m Length - 02856
021200-02856
3M Scotch 232 Tan Masking/Painter's Tape - 150 mm Width x 55 m Length - 02856 021200-02856
3M Scotch 232 tan masking/painter's tape comes in a 150 mm width, 55 m length, uses a rubber adhesive and is packaged 60 per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is chemical-resistant.

3M Scotch 232 tan masking/painter's tape comes in a 150 mm width, 55 m length, uses a rubber adhesive and is packaged 60 per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is chemical-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-02856
Product Name 3M Scotch 232 Tan Masking/Painter's Tape - 150 mm Width x 55 m Length - 02856
Color Tan
Unlock Full Specs
to access all available technical data

Similar Products

Masking Tapes - 1846806 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Width 1.5 inches (38 mm)
Thickness 0.0047 inches (0.1200 mm)
View Details
Co-Extruded Multi-Polymer Tape - 2A88 - Budnick Converting, Inc.
Specs
Type Adhesive; Co-Extruded Multi-Polymer Tape
Thickness 0.0020 inches (0.0508 mm)
Adhesive Co-Extruded Multi-Polymer Tape
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details