3M 3M Scotch 231/231A Tan Masking/Painter's Tape - 57 in Width x 180 yd Length - 94956 70006384161

Description
3M Scotch 231/231A tan masking/painter's tape comes in a 57 in width, 180 yd length, uses a rubber adhesive and is packaged 1 per case. Can be used to a maximum temperature of +300 F. In addition to the other properties this product is heat-resistant.
Description
3M Scotch 231/231A tan masking/painter's tape comes in a 57 in width, 180 yd length, uses a rubber adhesive and is packaged 1 per case. Can be used to a maximum temperature of +300 F. In addition to the other properties this product is heat-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 231/231A Tan Masking/Painter's Tape - 57 in Width x 180 yd Length - 94956 - 051138-94956 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 231/231A Tan Masking/Painter's Tape - 57 in Width x 180 yd Length - 94956
051138-94956
3M Scotch 231/231A Tan Masking/Painter's Tape - 57 in Width x 180 yd Length - 94956 051138-94956
3M Scotch 231/231A tan masking/painter's tape comes in a 57 in width, 180 yd length, uses a rubber adhesive and is packaged 1 per case. Can be used to a maximum temperature of +300 F. In addition to the other properties this product is heat-resistant.

3M Scotch 231/231A tan masking/painter's tape comes in a 57 in width, 180 yd length, uses a rubber adhesive and is packaged 1 per case. Can be used to a maximum temperature of +300 F. In addition to the other properties this product is heat-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051138-94956
Product Name 3M Scotch 231/231A Tan Masking/Painter's Tape - 57 in Width x 180 yd Length - 94956
Color Tan
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Silica Textiles - SILTEX® Tape - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Highly Creped Paper Masking Tape - 4319 - Budnick Converting, Inc.
Specs
Thickness 0.0148 inches (0.3759 mm)
Adhesive Crepe Paper
Carrier / Backing Paper
View Details
Masking Tapes - 1846802 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color White
Width 3.94 inches (100 mm)
View Details