3M 3M Scotch 218 Green Masking/Painter's Tape - 1/8 in Width x 60 yd Length - 06300 70006043973

Description
3M Scotch 218 green masking/painter's tape comes in a 1/8 in width, 60 yd length, uses a rubber adhesive and is packaged 12 per box, 12 boxes per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is chemical-resistant, moisture-resistant.
Description
3M Scotch 218 green masking/painter's tape comes in a 1/8 in width, 60 yd length, uses a rubber adhesive and is packaged 12 per box, 12 boxes per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is chemical-resistant, moisture-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 218 Green Masking/Painter's Tape - 1/8 in Width x 60 yd Length - 06300 - 021200-06300 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 218 Green Masking/Painter's Tape - 1/8 in Width x 60 yd Length - 06300
021200-06300
3M Scotch 218 Green Masking/Painter's Tape - 1/8 in Width x 60 yd Length - 06300 021200-06300
3M Scotch 218 green masking/painter's tape comes in a 1/8 in width, 60 yd length, uses a rubber adhesive and is packaged 12 per box, 12 boxes per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is chemical-resistant, moisture-resistant.

3M Scotch 218 green masking/painter's tape comes in a 1/8 in width, 60 yd length, uses a rubber adhesive and is packaged 12 per box, 12 boxes per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is chemical-resistant, moisture-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-06300
Product Name 3M Scotch 218 Green Masking/Painter's Tape - 1/8 in Width x 60 yd Length - 06300
Color Green
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
Silica Textiles - SILTEX® Tape - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Photographic Tape - 235 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; Photographic Tape
Thickness 0.0070 inches (0.1778 mm)
Adhesive Crepe Paper
View Details