3M 3M Scotch 2363 Tan Masking/Painter's Tape - 24 mm Width x 55 m Length - 71302 70006165644

Description
3M Scotch 2363 tan masking/painter's tape comes in a 24 mm width, 55 m length, uses a rubber adhesive and is packaged 9 per inner box, 36 per case. Can be used to a maximum temperature of +325 F. In addition to the other properties this product is heat-resistant.
Description
3M Scotch 2363 tan masking/painter's tape comes in a 24 mm width, 55 m length, uses a rubber adhesive and is packaged 9 per inner box, 36 per case. Can be used to a maximum temperature of +325 F. In addition to the other properties this product is heat-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 2363 Tan Masking/Painter's Tape - 24 mm Width x 55 m Length - 71302 - 021200-71302 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 2363 Tan Masking/Painter's Tape - 24 mm Width x 55 m Length - 71302
021200-71302
3M Scotch 2363 Tan Masking/Painter's Tape - 24 mm Width x 55 m Length - 71302 021200-71302
3M Scotch 2363 tan masking/painter's tape comes in a 24 mm width, 55 m length, uses a rubber adhesive and is packaged 9 per inner box, 36 per case. Can be used to a maximum temperature of +325 F. In addition to the other properties this product is heat-resistant.

3M Scotch 2363 tan masking/painter's tape comes in a 24 mm width, 55 m length, uses a rubber adhesive and is packaged 9 per inner box, 36 per case. Can be used to a maximum temperature of +325 F. In addition to the other properties this product is heat-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-71302
Product Name 3M Scotch 2363 Tan Masking/Painter's Tape - 24 mm Width x 55 m Length - 71302
Color Tan
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
High Performance Textiles - HYTEX® 700 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Solar Cell Securing Tape - 4129 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; Solar Cell Securing Tape
Thickness 0.0020 inches (0.0508 mm)
Adhesive PET - Polyester
View Details