3M 3M Scotch 2525 Orange Masking/Painter's Tape - 99 mm Width x 54.999 m Length - 55565 70006320330

Description
3M Scotch 2525 orange masking/painter's tape comes in a 99 mm width, 54.999 m length, uses a rubber adhesive and is packaged 8 per case. Can be used to a maximum temperature of +300 F. In addition to the other properties this product is moisture-resistant.
Description
3M Scotch 2525 orange masking/painter's tape comes in a 99 mm width, 54.999 m length, uses a rubber adhesive and is packaged 8 per case. Can be used to a maximum temperature of +300 F. In addition to the other properties this product is moisture-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 2525 Orange Masking/Painter's Tape - 99 mm Width x 54.999 m Length - 55565 - 021200-55565 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 2525 Orange Masking/Painter's Tape - 99 mm Width x 54.999 m Length - 55565
021200-55565
3M Scotch 2525 Orange Masking/Painter's Tape - 99 mm Width x 54.999 m Length - 55565 021200-55565
3M Scotch 2525 orange masking/painter's tape comes in a 99 mm width, 54.999 m length, uses a rubber adhesive and is packaged 8 per case. Can be used to a maximum temperature of +300 F. In addition to the other properties this product is moisture-resistant.

3M Scotch 2525 orange masking/painter's tape comes in a 99 mm width, 54.999 m length, uses a rubber adhesive and is packaged 8 per case. Can be used to a maximum temperature of +300 F. In addition to the other properties this product is moisture-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-55565
Product Name 3M Scotch 2525 Orange Masking/Painter's Tape - 99 mm Width x 54.999 m Length - 55565
Color Orange
Unlock Full Specs
to access all available technical data

Similar Products

Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details
Polyester High Temperature Masking Discs - 22 - MOCAP LLC
Specs
Features Removable / Reusable
Carrier / Backing Polyester
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details