3M 3M 5903 Red Masking/Painter's Tape - 48 mm Width x 54.8 m Length - 31842 70006447885

Description
3M 5903 red masking/painter's tape comes in a 48 mm width, 54.8 m length, uses a rubber adhesive and is packaged 24 per case. Can be used to a maximum temperature of +173 F. In addition to the other properties this product is moisture-resistant.
Description
3M 5903 red masking/painter's tape comes in a 48 mm width, 54.8 m length, uses a rubber adhesive and is packaged 24 per case. Can be used to a maximum temperature of +173 F. In addition to the other properties this product is moisture-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M 5903 Red Masking/Painter's Tape - 48 mm Width x 54.8 m Length - 31842 - 051115-31842 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 5903 Red Masking/Painter's Tape - 48 mm Width x 54.8 m Length - 31842
051115-31842
3M 5903 Red Masking/Painter's Tape - 48 mm Width x 54.8 m Length - 31842 051115-31842
3M 5903 red masking/painter's tape comes in a 48 mm width, 54.8 m length, uses a rubber adhesive and is packaged 24 per case. Can be used to a maximum temperature of +173 F. In addition to the other properties this product is moisture-resistant.

3M 5903 red masking/painter's tape comes in a 48 mm width, 54.8 m length, uses a rubber adhesive and is packaged 24 per case. Can be used to a maximum temperature of +173 F. In addition to the other properties this product is moisture-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-31842
Product Name 3M 5903 Red Masking/Painter's Tape - 48 mm Width x 54.8 m Length - 31842
Color Red
Unlock Full Specs
to access all available technical data

Similar Products

ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Polyimide High Temperature Masking Tape - MCT-800-1.5 - MOCAP LLC
Specs
Features Removable / Reusable
Width 1.5 inches (38.1 mm)
Carrier / Backing Polyimide
View Details