3M 3M 346 Tan Masking/Painter's Tape - 6 in Width x 60 yd Length - 17205 70006348034

Description
3M 346 tan masking/painter's tape comes in a 6 in width, 60 yd length, uses a rubber adhesive and is packaged 2 per case. In addition to the other properties this product is abrasion-resistant, moisture-resistant.
Description
3M 346 tan masking/painter's tape comes in a 6 in width, 60 yd length, uses a rubber adhesive and is packaged 2 per case. In addition to the other properties this product is abrasion-resistant, moisture-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M 346 Tan Masking/Painter's Tape - 6 in Width x 60 yd Length - 17205 - 051115-17205 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 346 Tan Masking/Painter's Tape - 6 in Width x 60 yd Length - 17205
051115-17205
3M 346 Tan Masking/Painter's Tape - 6 in Width x 60 yd Length - 17205 051115-17205
3M 346 tan masking/painter's tape comes in a 6 in width, 60 yd length, uses a rubber adhesive and is packaged 2 per case. In addition to the other properties this product is abrasion-resistant, moisture-resistant.

3M 346 tan masking/painter's tape comes in a 6 in width, 60 yd length, uses a rubber adhesive and is packaged 2 per case. In addition to the other properties this product is abrasion-resistant, moisture-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051115-17205
Product Name 3M 346 Tan Masking/Painter's Tape - 6 in Width x 60 yd Length - 17205
Color Tan
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
Tadpole Tape - HYTEX®; 1000 Woven Tadpole Tape - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature); Silicone (optional feature)
View Details
High Temperature Flash & Tool Masking - M98 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0035 inches (0.0889 mm)
Adhesive PET - Polyester
View Details