3M 3M Scotch 256 Red Masking/Painter's Tape - 48 in Width x 60 yd Length - 94974 70006384344

Description
3M Scotch 256 red masking/painter's tape comes in a 48 in width, 60 yd length, uses a rubber adhesive and is packaged 1 per case. Can be used to a maximum temperature of +200 F.
Description
3M Scotch 256 red masking/painter's tape comes in a 48 in width, 60 yd length, uses a rubber adhesive and is packaged 1 per case. Can be used to a maximum temperature of +200 F.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 256 Red Masking/Painter's Tape - 48 in Width x 60 yd Length - 94974 - 051138-94974 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 256 Red Masking/Painter's Tape - 48 in Width x 60 yd Length - 94974
051138-94974
3M Scotch 256 Red Masking/Painter's Tape - 48 in Width x 60 yd Length - 94974 051138-94974
3M Scotch 256 red masking/painter's tape comes in a 48 in width, 60 yd length, uses a rubber adhesive and is packaged 1 per case. Can be used to a maximum temperature of +200 F.

3M Scotch 256 red masking/painter's tape comes in a 48 in width, 60 yd length, uses a rubber adhesive and is packaged 1 per case. Can be used to a maximum temperature of +200 F.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 051138-94974
Product Name 3M Scotch 256 Red Masking/Painter's Tape - 48 in Width x 60 yd Length - 94974
Color Red
Unlock Full Specs
to access all available technical data

Similar Products

Transparent Polyester Tape - 336 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; Transparent Polyester Tape
Thickness 0.0014 inches (0.0356 mm)
Adhesive PET - Polyester
View Details
Heat seal Tape series - PET12 Heat Resistance AC/ Color - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 6.69E-4 inches (0.0170 mm)
View Details
High Performance Textiles - HYTEX® 400 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details