3M 3M Scotch 215 Blue Masking/Painter's Tape - 1/2 in Width x 60 yd Length - 60832 70006091063

Description
3M Scotch 215 blue masking/painter's tape comes in a 1/2 in width, 60 yd length, uses a rubber adhesive and is packaged 72 per case. Can be used to a maximum temperature of +250 F.
Description
3M Scotch 215 blue masking/painter's tape comes in a 1/2 in width, 60 yd length, uses a rubber adhesive and is packaged 72 per case. Can be used to a maximum temperature of +250 F.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 215 Blue Masking/Painter's Tape - 1/2 in Width x 60 yd Length - 60832 - 021200-60832 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 215 Blue Masking/Painter's Tape - 1/2 in Width x 60 yd Length - 60832
021200-60832
3M Scotch 215 Blue Masking/Painter's Tape - 1/2 in Width x 60 yd Length - 60832 021200-60832
3M Scotch 215 blue masking/painter's tape comes in a 1/2 in width, 60 yd length, uses a rubber adhesive and is packaged 72 per case. Can be used to a maximum temperature of +250 F.

3M Scotch 215 blue masking/painter's tape comes in a 1/2 in width, 60 yd length, uses a rubber adhesive and is packaged 72 per case. Can be used to a maximum temperature of +250 F.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-60832
Product Name 3M Scotch 215 Blue Masking/Painter's Tape - 1/2 in Width x 60 yd Length - 60832
Color Blue
Unlock Full Specs
to access all available technical data

Similar Products

Fasson 0808 Aluminum Foil - 0808 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0069 inches (0.1753 mm)
Adhesive Aluminum
View Details
Shiled tape ALPET series - ALPET1012 - Oak-Trees, Inc.
Specs
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 9.84E-4 inches (0.0250 mm)
Carrier / Backing Polyester; Plastic / Polymer; PET , Aluminume
View Details
Tadpole Tape - HYTEX®; 1000 Woven Tadpole Tape - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature); Silicone (optional feature)
View Details
Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details