3M 3M 8412 Clear Masking/Painter's Tape - 2 in Width x 72 yd Length - 19171 70006077096

Description
3M 8412 clear masking/painter's tape comes in a 2 in width, 72 yd length, uses an acrylic adhesive and is packaged 24 per case. Can be used in the following temperature range: -60 F to +300 F. In addition to the other properties this product is abrasion-resistant.
Description
3M 8412 clear masking/painter's tape comes in a 2 in width, 72 yd length, uses an acrylic adhesive and is packaged 24 per case. Can be used in the following temperature range: -60 F to +300 F. In addition to the other properties this product is abrasion-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M 8412 Clear Masking/Painter's Tape - 2 in Width x 72 yd Length - 19171 - 021200-19171 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 8412 Clear Masking/Painter's Tape - 2 in Width x 72 yd Length - 19171
021200-19171
3M 8412 Clear Masking/Painter's Tape - 2 in Width x 72 yd Length - 19171 021200-19171
3M 8412 clear masking/painter's tape comes in a 2 in width, 72 yd length, uses an acrylic adhesive and is packaged 24 per case. Can be used in the following temperature range: -60 F to +300 F. In addition to the other properties this product is abrasion-resistant.

3M 8412 clear masking/painter's tape comes in a 2 in width, 72 yd length, uses an acrylic adhesive and is packaged 24 per case. Can be used in the following temperature range: -60 F to +300 F. In addition to the other properties this product is abrasion-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-19171
Product Name 3M 8412 Clear Masking/Painter's Tape - 2 in Width x 72 yd Length - 19171
Color Clear
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Heal seal Tape series - PI12.5/Heat Resistance AC - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 5.71E-4 inches (0.0145 mm)
View Details
Masking Tapes - 2796671 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color Amber
Width 0.7874 inches (20 mm)
View Details
Double Coated Urethane Foam Tape - 4016 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0625 inches (1.59 mm)
Adhesive PU - Polyurethane
View Details