3M 3M Scotch 233 Tan Masking/Painter's Tape - 1/4 in Width x 60 yd Length - 06330 60455036040

Description
3M Scotch 233 tan masking/painter's tape comes in a 1/4 in width, 60 yd length, uses a rubber adhesive and is packaged 1 roll per pack, 144 rolls per case. Can be used to a maximum temperature of +250 F.
Description
3M Scotch 233 tan masking/painter's tape comes in a 1/4 in width, 60 yd length, uses a rubber adhesive and is packaged 1 roll per pack, 144 rolls per case. Can be used to a maximum temperature of +250 F.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 233 Tan Masking/Painter's Tape - 1/4 in Width x 60 yd Length - 06330 - 021200-06330 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 233 Tan Masking/Painter's Tape - 1/4 in Width x 60 yd Length - 06330
021200-06330
3M Scotch 233 Tan Masking/Painter's Tape - 1/4 in Width x 60 yd Length - 06330 021200-06330
3M Scotch 233 tan masking/painter's tape comes in a 1/4 in width, 60 yd length, uses a rubber adhesive and is packaged 1 roll per pack, 144 rolls per case. Can be used to a maximum temperature of +250 F.

3M Scotch 233 tan masking/painter's tape comes in a 1/4 in width, 60 yd length, uses a rubber adhesive and is packaged 1 roll per pack, 144 rolls per case. Can be used to a maximum temperature of +250 F.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 021200-06330
Product Name 3M Scotch 233 Tan Masking/Painter's Tape - 1/4 in Width x 60 yd Length - 06330
Color Tan
Unlock Full Specs
to access all available technical data

Similar Products

Masking Tapes - 468392 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color Green
Width 0.7480 inches (19 mm)
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
High Performance Textiles - HYTEX® 500 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details